Bar Code Seal Security Seals

50 Results
Fixed Length Cable Seal - Cable Plus II
from Mega Fortris Americas Inc.

The Cable Plus II seals are very user-friendly and highly tamper evident. They are available with different cable diameters to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus II... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
Barrier Lock Seals
from Oneseal

First Generation of Seals.  The first generation of High Security Seals has been improved over the years and today's top model features engraving of the seal by use of high technology laser. The engraving is protected by an ultra-sound welded plastic cap to protect against tampering and the... [See More]

  • Sealing Devices: Barrier Seal
  • Features: BarCode
  • Applications: Cargo / Container (optional feature); Truck (optional feature)
16" Strap Seal with Metal Locking Insert -- DTZIP
from American Casting & Manufacturing Corp.

DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16 ” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION. AC &M Model DTZIP is a heavy duty all-purpose plastic strap seal. This... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Markable
  • Applications: Bags
Fixed Length Cable Seal - Cable Plus III
from Mega Fortris Americas Inc.

The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus III seals are widely used on... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
Bolt Seals
from Oneseal

First Generation of Seals.  The first generation of High Security Seals has been improved over the years and today's top model features engraving of the seal by use of high technology laser. The engraving is protected by an ultra-sound welded plastic cap to protect against tampering and the... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode
  • Applications: Cargo / Container (optional feature); Truck (optional feature)
16" Strap Seal with Metal Locking Insert -- DTZIP-NT
from American Casting & Manufacturing Corp.

DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16 ” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION. AC &M Model DTZIP is a heavy duty all-purpose plastic strap seal. This... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode
  • Applications: Banking / Currency Bags; Cargo / Container; Drum / Barrel; Fire / Safety; Medical / Hospital; Truck
Fixed Length Cable Seal - Cable Plus XXL
from Mega Fortris Americas Inc.

The Cable Plus XXL seals are very user-friendly and highly tamper evident. They can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Secure Key Ring seals are widely used on key... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Key Rings, Tool Sets
Metal Band Seals
from Oneseal

First Generation of Seals.  The first generation of High Security Seals has been improved over the years and today's top model features engraving of the seal by use of high technology laser. The engraving is protected by an ultra-sound welded plastic cap to protect against tampering and the... [See More]

  • Sealing Devices: Metal Seal
  • Features: BarCode
  • Applications: Cargo / Container (optional feature); Truck (optional feature)
16" Strap Seal with Metal Locking Insert -- DTZIP-NT-BC
from American Casting & Manufacturing Corp.

DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16 ” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION. AC &M Model DTZIP is a heavy duty all-purpose plastic strap seal. This... [See More]

  • Sealing Devices: Metal Seal
  • Features: BarCode; Markable
Flat Metal Truck Seal - Domino
from Mega Fortris Americas Inc.

The metal strap can still move slightly when the Domino is sealed, enabling inspectors to detect gluing easily. The Inspection Window is an optional feature, which enables quick and easy visual inspection of the locking mechanism - a unique feature developed by MegaFortris. Typical applications... [See More]

  • Sealing Devices: Metal Seal
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
Wire Security Seals
from Oneseal

First Generation of Seals.  The first generation of High Security Seals has been improved over the years and today's top model features engraving of the seal by use of high technology laser. The engraving is protected by an ultra-sound welded plastic cap to protect against tampering and the... [See More]

  • Sealing Devices: Wire Seals
  • Features: BarCode
  • Applications: Cargo / Container (optional feature); Truck (optional feature); Gates, Valves
All Purpose Pull-Tight Seal -- AP50
from American Casting & Manufacturing Corp.

The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more. DESCRIPTION. AC &M Model AP50 is a newly... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
Flat Metal Truck Seal - Domino SP
from Mega Fortris Americas Inc.

The Domino SP is a highly secure strap seal due to its all metal locking mechanism which cannot be easily tampered without leaving clear evidence of tampering. Typical applications include trucks and tankers, customs control, airline cargo, empty shipping container, rail wagons and warehouses. Be... [See More]

  • Sealing Devices: Metal Seal
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Roll Cages, Warehouses
Barcoded Bagguard Seal From Stock -- PS360-BC
from American Casting & Manufacturing Corp.

PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION. The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Markable
  • Applications: Bags
Flat Metal Truck Seal - Domino SP-E
from Mega Fortris Americas Inc.

The Domino SP- Extended Flap is a highly secure strap seal. The dual locking mechanism provided by the uniquely designed metal pin provides double protection once locked and also prevents tempering. Typical applications include trucks and tankers. customs control, airline cargo, empty shipping... [See More]

  • Sealing Devices: Metal Seal
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
Barcoded Seal From Stock -- PS360-NTBC
from American Casting & Manufacturing Corp.

PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION. The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Markable
High Security Bolt Seal - Container Bolt Lock
from Mega Fortris Americas Inc.

The Container Bolt Lock locking mechanism (the clip), is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical applications of the Container Bolt Lock includes shipping and intermodal containers. The Container Bolt Lock is also widely used for ground... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode
  • Applications: Shipping, Intermodal Containers, Ground Transportation
  • Approvals: US Customs Approved; ISO 17712
Flexible Bolt Seal -- FCL-3H
from American Casting & Manufacturing Corp.

The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION. AC &M Model FCL-3H is a High Security bolt seal. The flexible design provides allows for the FCL-3H to fit on any... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode; Disposable
  • Applications: Cargo / Container
  • Approvals: US Customs Approved; ISO 17712
High Security Bolt Seal - Klicker
from Mega Fortris Americas Inc.

Unlike the majority of bolt seals, the Klicker bush is made of an all metal high-strength steel construction. The clip - the actual locking mechanism - is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical applications of the Klicker seal include... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode
  • Applications: Shipping, Intermodal Containers, Ground Transportation
  • Approvals: US Customs Approved; ISO 17712
Heavy Duty Pull-Tight Seal -- 9001
from American Casting & Manufacturing Corp.

This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION. AC &M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
High Security Bolt Seal - Mega Bolt Lock
from Mega Fortris Americas Inc.

The Mega Bolt Lock is a specially designed container bolt seal made of hardened steel. The long angled and the special bolt head design gives the Mega Bolt Lock extra security features for high security transport applications. Typical applications include containers, lorries, rail wagons, and air... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar
  • Approvals: US Customs Approved; ISO 17712
Heavy Duty Pull-Tight Seal -- 9001-16
from American Casting & Manufacturing Corp.

This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION. AC &M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
High Security Bolt Seal - Mega Container Seal
from Mega Fortris Americas Inc.

Unlike the majority of bolt seals, the Mega CS locking mechanism is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical applications of the Mega CS include shipping and intermodal containers. The Mega CS is also widely used for ground... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode
  • Applications: Shipping, Intermodal Containers, Ground Transportation
  • Approvals: US Customs Approved; ISO 17712
High Residue Tamper Evident Labels -- 2" x 6" TT
from American Casting & Manufacturing Corp.

2" x 6" TT High Residue tamper evident labels are available in red or blue. Prices listed are per roll. 250 labels per roll. DESCRIPTION. 2" x 6" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Cargo / Container
High Security Cable Seal - MCL350
from Mega Fortris Americas Inc.

The MCL 350 is very user-friendly and highly tamper evident. It is available with different cable lengths to secure various applications with different security requirements. The cable lock is secured as soon as the wire has passed through the one-way locking mechanism. The wire must be adjusted to... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Approvals: US Customs Approved; ISO 17712
High Residue Tamper Evident Labels -- 3" x 9" TT
from American Casting & Manufacturing Corp.

3" x 9" TT High Residue tamper evident labels are available in rolls of 250. Prices listed are per roll. DESCRIPTION. 3" x 9" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message appears on the surface. [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Cargo / Container; Warranty Seals for Computers, Envelope Seals for Correspondence, Election Machines, Ballot Boxes
High Security Cable Seal - MCL500
from Mega Fortris Americas Inc.

The MCL 500 is very user-friendly and highly tamper evident. It is available with different cable lengths to secure various applications with different security requirements. The cable lock is secured as soon as the wire has passed through the one-way locking mechanism. The wire must be adjusted to... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Approvals: US Customs Approved; ISO 17712
High Security Bolt Seal -- ISO-1H
from American Casting & Manufacturing Corp.

Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION. AC &M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt body are laser engraved... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode; Disposable
  • Applications: Cargo / Container; RailCar; Truck
High Security Cable Seal MCLZ-500
from Mega Fortris Americas Inc.

The introduction of Mega Fortris ’ new MCLZ range of cable security seals is a major step towards improving the security of the global supply chain. The security value of this unique product is unmatched in the security seal industry, and will provide our many security-conscious clients with... [See More]

  • Sealing Devices: Cable
  • Approvals: US Customs Approved; ISO 17712
  • Features: BarCode; Markable
Perforated Security Tape -- ProPerf
from American Casting & Manufacturing Corp.

ProPerf tamper evident tape is perforated every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Rolls are 2" x 180'. Each roll contains 360 labels. Prices displayed are per roll. DESCRIPTION. PROPERF labels are used to secure and provide... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Cargo / Container
High Security Carrier Cable Seal - 350
from Mega Fortris Americas Inc.

The CCS 350 is a strong and durable high security seal with good tamper evidence that has been designed for high security requirements. It ’s simple yet durable design makes it very user-friendly and suitable for usage in various applications. Typical applications for the CCS 350 include... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Approvals: US Customs Approved; ISO 17712
Plastic Padlock Seal -- 8001
from American Casting & Manufacturing Corp.

Model 8001 is a cost efficient tamper evident padlock seal used to secure meters, drums, tote boxes, and more. Seals purchased online are printed SEALED and numbered. DESCRIPTION. Model 8001 is a sturdy polypropylene padlock seal with a wire hasp that can be used in a variety of applications. [See More]

  • Sealing Devices: Padlock
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Bags; Cargo / Container; Drum / Barrel; Luggage; Truck; Utility Meter / Government
High Security Dual Color Bolt Seal - Klicker 2K
from Mega Fortris Americas Inc.

A strong tamper-evident mechanical seal, the Klicker 2K consists of a hardened steel pin and bush moulded with resilient high-impact ABS. With tensile strength and anti-spin locking mechanism, the Klicker 2K is a fortified container bolt seal widely used in shipping, securing intermodal containers... [See More]

  • Sealing Devices: Bolt Seal
  • Features: BarCode
  • Applications: Shipping, Intermodal Containers, Ground Transportation
  • Approvals: US Customs Approved; ISO 17712
Plastic Strap Seal -- PS360-NT
from American Casting & Manufacturing Corp.

PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION. The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
Indicative Cable Securty Seal - MCLP 180
from Mega Fortris Americas Inc.

1. The Mini Cable Lock Premium is very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. 2. The Mini Cable Lock Premium is widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars,... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
Red/White Security Labels -- With Residue
from American Casting & Manufacturing Corp.

Available in 1" x 2" and 1" x 4". When removed these labels reveal the hidden message "TAMPERED" in both the film and adhesive. Pricing is shown per roll. 1,000 labels per roll. DESCRIPTION. Polyester security stickers are used on a wide range of surfaces. When removed these labels reveal the hidden... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Cargo / Container; Warranty Seals for Computers, Envelope Seals for Correspondence, Election Machines, Ballot Boxes
Metal Padlock Seal - Fort Hasp Padlock
from Mega Fortris Americas Inc.

Widely used by airline industry, the padlock offer anti-pilferage diversity. Application include - Aircraft liquor carts, drums, switches, valves, utility meters. Be assured of better securitry with our innovative use of materials and industrial design. Fort Hasp Padlock - Features. 1. The Fort Hasp... [See More]

  • Sealing Devices: Padlock
  • Features: BarCode
  • Applications: Drum / Barrel; Utility Meter / Government; Scales, Pumps, Totes
Secure T.R.A.C Labels -- 3" x 9"
from American Casting & Manufacturing Corp.

SECURE T.R.A.C 3" x 9" labels reveal the message "OPENED" when removed or if tampered. Packed 100 per bag. Prices shown are per bag. DESCRIPTION. Tamper Evident Secure TRAC Labels are provided in precut 9" sections. Each label has a serial number and easy to remove center split backing for quick... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Cargo / Container
Plastic Box Seal - Casino Box Seal
from Mega Fortris Americas Inc.

This Triple Lock Casino Seal is designed for the sealing of plastic containers / vaults and bag chambers. These containers and bags are generally used in the Casino Financial Services & Banking, Retail and Police Sectors. Be assured of better security with our innovative use of materials and... [See More]

  • Sealing Devices: Clip Box Seal
  • Features: BarCode
  • Applications: Bags; Banking / Currency Bags
Security Labels -- Labelzon With No Residue
from American Casting & Manufacturing Corp.

Non Residue Lablelzon security labels provide tamper evidence without leaving behind adhesive residue, so no cleanup is necessary. Available in red or blue. Pricing is shown per roll. 1,000 labels per roll. DESCRIPTION. No Residue LABELZON security stickers are used on a wide range of surfaces. [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Airplane; Cargo / Container; Warranty Seals for Computers, Envelope Seals for Correspondence, Election Machines, Ballot Boxes
Plastic Padlock Seal - Airline Padlock
from Mega Fortris Americas Inc.

The Airline Padlock seal is especially popular in the airline industry, food catering and the communication industry. Its ease of use makes it time and cost effective. The plastic seal is very slim, which makes it suitable for applications like cash boxes, airline food, Sales trolley, carts etc. The... [See More]

  • Sealing Devices: Padlock
  • Features: BarCode
  • Applications: Airplane; Banking / Currency Bags; Cargo / Container; Food Packaging; Sales Trolley, Carts
Security Stickers -- Labelzon with Residue
from American Casting & Manufacturing Corp.

Labelzon security stickers are used on a wide range of surfaces. Once applied, a clearly visible "OPEN VOID" message is left behind. Available in red or white. Pricing is shown per roll. 1,000 labels per roll. DESCRIPTION. LABELZON security stickers are used on a wide range of surfaces. Once... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Cargo / Container
Plastic Padlock Seal - Mini Padlock
from Mega Fortris Americas Inc.

The Mini Padlock is especially popular in the airline industry & food catering. Its ease of use makes it time and cost effective. The plastic seal is very slim, which makes it suitable for applications like Plastic containers, Airline bonded goods & coin boxes. Be assured of better security... [See More]

  • Sealing Devices: Padlock
  • Features: BarCode
  • Applications: Airplane; Banking / Currency Bags; Cargo / Container; Food Packaging; Sales Trolley, Carts
Shrink Wrap Security Tape -- Stretch Wrap
from American Casting & Manufacturing Corp.

Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION. STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been lifted or removed, a clearly... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Cargo / Container
Plastic Pull Through Seal - Dragon
from Mega Fortris Americas Inc.

The Dragon Seal is one of the most practical bag seal for high-security applications with its unique, easy-to-apply metal locking device, large flap area and an option of a tear off mechanism. Typical applications include any kind of sack or bags designed for high-value transportation. Widely used... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode
  • Applications: Banking / Currency Bags; Cargo / Container; Waste Management, Cash Transit
Tamper Evident Tape -- Crate Secure
from American Casting & Manufacturing Corp.

Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION. Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed, a clearly visible "OPENED"... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Cargo / Container
Plastic Pull Through Seal - Dragon WP
from Mega Fortris Americas Inc.

The Dragon Seal WP is designed for optimal tamper-evidence. The seal features an easy-to-apply metal locking device and large flap area, making this one of the most practical bag seals for high-security applications. The Dragon Seal WP can be used on any kind of sack or bag designed for high-value... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode
  • Applications: Banking / Currency Bags; Cargo / Container; Waste Management, Cash Transit
Tamper Evident Tape -- Tapezon-2x180
from American Casting & Manufacturing Corp.

TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width. DESCRIPTION. TAPEZON is a tamper... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Bags; Cargo / Container; Luggage
Plastic Pull Through Seal - Fast Seal
from Mega Fortris Americas Inc.

The Fast Seal is a relatively strong seal despite of its small dimensions. This is partly due to the metal locking mechanism, which secures the seal. The Fast Seals are available in either Polypropylene (PP) or Nylon. The characteristics of Nylon material make it stronger and has a better pull... [See More]

  • Sealing Devices: Plastic Loop (Pull Tight) Seal
  • Features: BarCode
  • Applications: Banking / Currency Bags; ATM Cassettes, Money Boxes
Tamper Evident Tape -- Tapezon-3x180
from American Casting & Manufacturing Corp.

TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width. DESCRIPTION. TAPEZON is a tamper... [See More]

  • Sealing Devices: Adhesive Seals (Tape); Frangible
  • Features: BarCode; Disposable; Markable
  • Applications: Cargo / Container