Metal Strap Seal Security Seals
from Oneseal
First Generation of Seals. The first generation of High Security Seals has been improved over the years and today's top model features engraving of the seal by use of high technology laser. The engraving is protected by an ultra-sound welded plastic cap to protect against tampering and the... [See More]
- Sealing Devices: Metal Seal
- Features: BarCode
- Applications: Cargo / Container (optional feature); Truck (optional feature)
from Mega Fortris Americas Inc.
The metal strap can still move slightly when the Domino is sealed, enabling inspectors to detect gluing easily. The Inspection Window is an optional feature, which enables quick and easy visual inspection of the locking mechanism - a unique feature developed by MegaFortris. Typical applications... [See More]
- Sealing Devices: Metal Seal
- Features: BarCode
- Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
from American Casting & Manufacturing Corp.
Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC1 – XW CAR SEAL. AC &M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4... [See More]
- Sealing Devices: Metal Seal
- Features: Disposable; Markable
- Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
from Mega Fortris Americas Inc.
The Domino SP is a highly secure strap seal due to its all metal locking mechanism which cannot be easily tampered without leaving clear evidence of tampering. Typical applications include trucks and tankers, customs control, airline cargo, empty shipping container, rail wagons and warehouses. Be... [See More]
- Sealing Devices: Metal Seal
- Features: BarCode
- Applications: Airplane; Cargo / Container; RailCar; Truck; Roll Cages, Warehouses
from American Casting & Manufacturing Corp.
Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL. AC &M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater security. [See More]
- Sealing Devices: Metal Seal
- Features: Disposable; Markable
- Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
from Mega Fortris Americas Inc.
The Domino SP- Extended Flap is a highly secure strap seal. The dual locking mechanism provided by the uniquely designed metal pin provides double protection once locked and also prevents tempering. Typical applications include trucks and tankers. customs control, airline cargo, empty shipping... [See More]
- Sealing Devices: Metal Seal
- Features: BarCode
- Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
from American Casting & Manufacturing Corp.
Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS. AC &M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½ ” x 5/16 ” and can be custom printed with your company... [See More]
- Sealing Devices: Metal Seal
- Applications: Cargo / Container; Drum / Barrel; Food Packaging; RailCar; Truck