Chemical / Pharmaceutical Security Seals

5 Results
Plastic Security Wire Seal -- PSW97
from American Casting & Manufacturing Corp.

AC &M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with loose wire or one end pre-inserted. DESCRIPTION. AC &M Model PSW97 is a self locking plastic seal... [See More]

  • Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable; Reusable
  • Sealing Devices: Wire Seals
Semi-Finished Roll Stock -- SID001
from Jordan Products Co.

SID001. Secure-ID ® Semi-Finished Roll Stock in our Standard Layer Construction. Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film ’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers... [See More]

  • Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
  • Sealing Devices: Adhesive Seals (Tape)
Plastic Pull Through Seal - Fast Seal 3.5
from Mega Fortris Americas Inc.

The Fast Seal 3.5 is a strong and durable indicative seal with good security features and pre-tampering evidence. It is suitable to be used for various applications such as bags / sacks for banks, postal services, airline cargos, pharmaceutical industries or food industries and also high value or... [See More]

  • Applications: Airplane; Bags; Chemical / Pharmaceutical; Food Packaging; High Value, Rough Handling
  • Features: BarCode
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Two-Hole Aluminum Seal -- TH1000
from American Casting & Manufacturing Corp.

AC &M Model TH1000 is an aluminum seal available with or without attached wire. DESCRIPTION. AC &M Model TH1000 is a lightweight aluminum seal available with or without attached wire. SEALING PROCEDURE. Applied with a 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM... [See More]

  • Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Reusable
  • Sealing Devices: Wire Seals
Plastic Pull Through Seal - Fort Cash Bag Seal
from Mega Fortris Americas Inc.

The Fort-CBS is a strong and durable indicative seal that has been designed for high value cash-in-transit applications / transportations. Besides cash transportation, its ’ durable features also makes it suitable to be used universally for various other applications such as postal services,... [See More]

  • Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; Utility Meter / Government; Warehouse, Oil and Gas
  • Features: BarCode
  • Sealing Devices: Plastic Loop (Pull Tight) Seal