Cable Seal Security Seals

13 Results
Fixed Length Cable Seal - Cable Plus II
from Mega Fortris Americas Inc.

The Cable Plus II seals are very user-friendly and highly tamper evident. They are available with different cable diameters to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus II... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
1/16" Adjustable Cable Seal -- CL9914-14
from American Casting & Manufacturing Corp.

Model CL99-14's 1/16" diameter cable is available in 6", 14", 24", 40", and 72" lengths. This versatile cable seal is printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model CL99-14 is a zinc bodied adjustable cable seal. The CL99-14's 1.5mm (1/16") diameter cable is available in a... [See More]

  • Sealing Devices: Cable
  • Features: Disposable; Markable
  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
Fixed Length Cable Seal - Cable Plus III
from Mega Fortris Americas Inc.

The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus III seals are widely used on... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
1/8" Adjustable Cable Seal -- CL99-18HD
from American Casting & Manufacturing Corp.

The Model CL99-18HD is a heavy duty metal bodied cable seal. The 1/8" diameter cable is available in 14" or 48" length. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model CL99-18HD is a zinc bodied adjustable cable seal. The CL99-18HD features a... [See More]

  • Sealing Devices: Cable
  • Features: Disposable; Markable
  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
Fixed Length Cable Seal - Cable Plus XXL
from Mega Fortris Americas Inc.

The Cable Plus XXL seals are very user-friendly and highly tamper evident. They can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Secure Key Ring seals are widely used on key... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Key Rings, Tool Sets
3.5 mm High Security Cable Seal -- CL-99-35SD
from American Casting & Manufacturing Corp.

The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION. AC &M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High Security. The 3.5mm diameter cable... [See More]

  • Sealing Devices: Cable
  • Approvals: US Customs Approved
  • Applications: Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
High Security Cable Seal - MCL350
from Mega Fortris Americas Inc.

The MCL 350 is very user-friendly and highly tamper evident. It is available with different cable lengths to secure various applications with different security requirements. The cable lock is secured as soon as the wire has passed through the one-way locking mechanism. The wire must be adjusted to... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Approvals: US Customs Approved; ISO 17712
3/16" Heavy Duty Cable Locks -- C1-14H
from American Casting & Manufacturing Corp.

A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model C1 is C-TPAT Compliant and ISO 17712... [See More]

  • Sealing Devices: Cable
  • Features: Disposable; Markable
  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
High Security Cable Seal - MCL500
from Mega Fortris Americas Inc.

The MCL 500 is very user-friendly and highly tamper evident. It is available with different cable lengths to secure various applications with different security requirements. The cable lock is secured as soon as the wire has passed through the one-way locking mechanism. The wire must be adjusted to... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Approvals: US Customs Approved; ISO 17712
3/16" Heavy Duty Cable Locks -- C1-36H
from American Casting & Manufacturing Corp.

A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model C1 is C-TPAT Compliant and ISO 17712... [See More]

  • Sealing Devices: Cable
  • Features: Disposable; Markable
  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
High Security Cable Seal MCLZ-500
from Mega Fortris Americas Inc.

The introduction of Mega Fortris ’ new MCLZ range of cable security seals is a major step towards improving the security of the global supply chain. The security value of this unique product is unmatched in the security seal industry, and will provide our many security-conscious clients with... [See More]

  • Sealing Devices: Cable
  • Approvals: US Customs Approved; ISO 17712
  • Features: BarCode; Markable
3/32" Adjustable Cable Seal -- CL-99-332
from American Casting & Manufacturing Corp.

The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths. DESCRIPTION. AC &M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32 inch) diameter cable,... [See More]

  • Sealing Devices: Cable
  • Features: Disposable; Markable
  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
High Security Carrier Cable Seal - 350
from Mega Fortris Americas Inc.

The CCS 350 is a strong and durable high security seal with good tamper evidence that has been designed for high security requirements. It ’s simple yet durable design makes it very user-friendly and suitable for usage in various applications. Typical applications for the CCS 350 include... [See More]

  • Sealing Devices: Cable
  • Features: BarCode
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Approvals: US Customs Approved; ISO 17712