Tube End / Hose Nipple Ultrasonic Flow Meters

4 Results
Integrated Ultrasonic Flow Meter -- M-2511
from Malema Sensors

The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no... [See More]

  • End Fittings: Tube End/Hose Nipple
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.50
  • Process Media Type: Liquid
Ultrasonic Flow meter -- M-1500P
from Malema Sensors

The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]

  • End Fittings: Tube End/Hose Nipple
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.12
  • Process Media Type: Liquid
Ultrasonic Flow Meter -- M-1800 Series
from Malema Sensors

The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. The M-1800 utilizes the latest digital signal processing (DSP) technology and provides cost effective... [See More]

  • End Fittings: Tube End/Hose Nipple
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • Process Media Type: Liquid
Ultrasonic Flow Meter -- M-2111
from Malema Sensors

The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]

  • End Fittings: Tube End/Hose Nipple
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • Process Media Type: Liquid