Non-Invasive Ultrasonic Flow Meters

36 Results
Ultrasonic Flow Meter -- FSZ S-Flow
from Fuji Electric Corp. of America

The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an affordable cost. The FSZ S-Flow measures... [See More]

  • Mounting: Non-Invasive
  • Meter Type: Volumetric Flow Meter
  • End Fittings: In-line Clamp
  • Display: Digital
Portable Liquid Flow Meters - InnovaSonic® 210
from Sierra Instruments, Inc.

InnovaSonic ® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display interface with... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 2.00 to 236.00
  • Process Media Type: Liquid
Ultrasonic Flow Meter -- PCE-TDS 200 SM
from PCE Instruments / PCE Americas Inc.

Ultrasonic Flow Meter with 32 GB data memory / measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificateThe ultrasonic flowmeter has a measuring range... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.78 to 28.00
  • Process Media Type: Liquid
Portable Ultrasonic Gas Flow Meter -- TransPort PT878GC
from Panametrics

The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.75 to 24.00
  • Process Media Type: Gas
Ultrasonic Water Flow Meters - InnovaSonic® 203
from Sierra Instruments, Inc.

InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 1.00 to 48.00
  • Process Media Type: Liquid
Portable Ultrasonic Liquid Flow Meter -- TransPort PT900
from Panametrics

The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 300.00
  • Process Media Type: Liquid
Ultrasonic Clamp-On Gas Flow Meter -- DigitalFlow GC868
from Panametrics

The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.75 to 24.00
  • Process Media Type: Gas; Steam
Ultrasonic Clamp-On Liquid Flow Meter -- AquaTrans AT600
from Panametrics

The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 300.00
  • Process Media Type: Liquid
Btu Handheld Flow Meter -- Series RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.75 to 120.00
  • Process Media Type: Liquid
Ultraflow 150
from Teledyne Monitor Labs, Inc.

Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]

  • Mounting: Insertion; Non-Invasive
  • End Fittings: Plain End
  • Pipe Diameter: 36.00 to 540.00
  • Process Media Type: Gas
Ultrasonic Flow meter -- M-1500P
from Malema Sensors

The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]

  • Mounting: Non-Invasive
  • End Fittings: Tube End/Hose Nipple
  • Pipe Diameter: 0.12
  • Process Media Type: Liquid
Clamp-On Flow Meter for Hazardous Areas -- FLUXUS® F808
from FLEXIM AMERICAS Corp.

The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.40 to 130.00
  • Electrical Output: Current; Voltage
Ultrasonic Flowmeters -- Signet
from GF Piping Systems

Ultraflow brings simplicity to the non-invasive measurement of liquid flow, offering the user quick and accurate flow measurement. Dry servicing, providing minimum downtime and maximum availability, even in a continuously running system. Compact, rugged and reliable, the Ultraflo has been designed... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Threaded
  • Pipe Diameter: 0.50 to 78.00
  • Process Media Type: Liquid
Ultrasonic Flow Meter -- MicroLF-100 Meter
from Flow Technology, Inc.

Ultrasonic Flowmeters – Micro LF 100. The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded to a section of 3 or... [See More]

  • Mounting: Non-Invasive
  • Meter Type: Velocity Flow Meter
  • Media Temperature: 50 to 158
  • Velocity Flow Rate: 0.0 to 33
Clamp-On Ultrasonic Energy Flowmeter For Liquids -- FDT-40E
from OMEGA Engineering, Inc.

FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Pipe Diameter: 0.50 to 24.00
  • Meter Type: Volumetric Flow Meter
Area-Velocity Flow Meter -- UF AV5000
from Micronics, Ltd.

Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Pipe Diameter: 5.91 to 70.87
  • Operating Pressure: 10
Ultrasonic Flow Meter -- 203
from Litre Meter Limited

Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection. [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.98 to 47.24
  • Operating Pressure: 1450
Air Bubble Detection -- SONOCHECK ABD05
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed for medical use. The... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.06 to 0.75
  • Process Media Type: Liquid
Ultrasonic Transit-time Flowmeters -- UTM10 Series
from Spirax-Sarco

UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp; Compression
  • Pipe Diameter: 0.50 to 1.50
  • Process Media Type: Liquid
Flow Cell Flowmeter -- Series EF10
from Spire Metering Technology

Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be installed for both indoor and outdoor. Model EF10 Clamp-On Flowmeter. Advanced high-accuracy wall-mount ultrasonic... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • End Fittings: In-line Clamp
  • Meter Type: Velocity Flow Meter
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 63.00
  • Process Media Type: Gas
Ultrasonic Flow Meter -- SLF-100 Meter
from Flow Technology, Inc.

Low Flow Ultrasonic Flow Meters – SLF-100. The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical applications are DI... [See More]

  • Mounting: Non-Invasive
  • Media Temperature: 50 to 140
  • Process Media Type: Liquid
  • Meter Type: Velocity Flow Meter
Clamp-On Ultrasonic Flow For Liquids -- FDT-40
from OMEGA Engineering, Inc.

FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Pipe Diameter: 0.50 to 24.00
  • Meter Type: Velocity Flow Meter
Permanent Flow Meters -- U1000
from Micronics, Ltd.

Features. Factory configured for pipe size - minimal site configuration. Simplified guide rail & sensor assembly - simple installation. Clamp-on non-invasive & low install cost. LCD with backlight - install & service information. Integrated pulse and optional 4-20mA output - aM &T... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Pipe Diameter: 0.98 to 4.53
  • Media Temperature: 32 to 185
Air Bubble Detection -- SONOCHECK ABD06
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOCHECK air-bubble detectors of type ABD06 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD06 has been specifically developed for industrial use. The... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.06 to 0.79
  • Process Media Type: Liquid
Handheld Ultrasonic Flowmeter -- Series RH20
from Spire Metering Technology

Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price!. RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing, transit-time measurement and... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 1.00 to 120.00
  • Process Media Type: Liquid
Flow Meter for Water and Wastewater Industry -- FLUXUS® ADM 5107
from FLEXIM AMERICAS Corp.

Designed for the needs of the Water and Wastewater Industry. The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.40 to 90.00
  • Process Media Type: Liquid
Ultrasonic Flow Meter -- SLF-200 Meter
from Flow Technology, Inc.

Ultrasonic Clamp-on Flowmeters – SLF-200. The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping. Ideal installation... [See More]

  • Mounting: Non-Invasive
  • Media Temperature: -4 to 140
  • Process Media Type: Liquid
  • Meter Type: Velocity Flow Meter
Ultrasonic Flowmeter -- FDT21
from OMEGA Engineering, Inc.

FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 4.00
  • Process Media Type: Liquid
Permanent Flow Meters -- U3000
from Micronics, Ltd.

Features. Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Pipe Diameter: 0.47 to 78.74
  • Media Temperature: -4 to 275
Air Bubble Detection -- SONOCHECK ABD07
from SONOTEC Ultraschallsensorik Halle GmbH

The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as liquid level... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.13 to 0.38
  • Process Media Type: Liquid
Wall Mount Clamp On Ultrasonic Flowmeter -- EF40
from Spire Metering Technology

Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter. Advanced high-accuracy... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • End Fittings: In-line Clamp
  • Meter Type: Velocity Flow Meter
Offshore Flow Meter for Liquids -- FLUXUS® ADM 8127
from FLEXIM AMERICAS Corp.

The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.40 to 240.00
  • Process Media Type: Liquid
Ultrasonic Flow Meter -- SLF-500 Meter
from Flow Technology, Inc.

Larger industrial piping up to 12 inches. The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for... [See More]

  • Mounting: Non-Invasive
  • Media Temperature: -4 to 140
  • Process Media Type: Liquid
  • Meter Type: Velocity Flow Meter
Ultrasonic Clamp-on Heat/Energy Meter -- Ultraflo U1000 HM
from Micronics, Ltd.

The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters!. The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.98 to 4.53
  • Process Media Type: Liquid
Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56
from SONOTEC Ultraschallsensorik Halle GmbH

Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes. The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the flow metering and the... [See More]

  • Mounting: Non-Invasive
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.38
  • Process Media Type: Liquid