Measures Temperature Ultrasonic Flow Meters

13 Results
Ultrasonic Flowmeter System for Liquids -- PanaFlow LZ
from Panametrics

The PanaFlow LZ is a complete ultrasonic flowmeter system for liquid applications, leveraging the state-of-the-art XMT1000 electronics platform. Features include: 0.5% accuracy Field replaceable BWT and WT sensors [See More]

  • Pipe Diameter: 2.00 to 24.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Media Temperature: -40 to 482
4-Path Gas Flow Meter -- SeniorSonic™
from Daniel Measurement and Control Inc.

The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]

  • Mounting: In-line
  • Process Media Type: Gas
  • End Fittings: In-line Flanged
  • Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Pipe Diameter: 2.00 to 8.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Gas
Portable Flow Meters -- PF LV550
from Micronics, Ltd.

Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]

  • Pipe Diameter: 5.91 to 70.87
  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Media Temperature: 5 to 149
Btu Handheld Flow Meter -- Series RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • Pipe Diameter: 0.75 to 120.00
  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
Ultraflow 150
from Teledyne Monitor Labs, Inc.

Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]

  • Pipe Diameter: 36.00 to 540.00
  • End Fittings: Plain End
  • Mounting: Insertion; Non-Invasive
  • Process Media Type: Gas
Ultrasonic Flow Sensor For Precise Measurement Of Low Volume Flow Rates In Thin Pipes And Tubes -- SONOFLOW IL.52
from SONOTEC Ultraschallsensorik Halle GmbH

The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards. An additional... [See More]

  • Pipe Diameter: 0.16 to 0.31
  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
Ultrasonic Transit-time Flowmeters -- UTM10 Series
from Spirax-Sarco

UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid... [See More]

  • Pipe Diameter: 0.50 to 1.50
  • End Fittings: In-line Clamp; Compression
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS-DSL
from Siemens Process Instrumentation

SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement. Less than 1 Watt power requirement. Easy installation: no need to stop flow, or disturb the... [See More]

  • End Fittings: In-line Clamp
  • Meter Type: Velocity Flow Meter
  • Process Media Type: Gas
  • Front Panel Interface: Computer Controllable
Gas Flow Meter -- JuniorSonic™
from Daniel Measurement and Control Inc.

JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path design provides redundancy for more critical applications. Each path is comprised of... [See More]

  • Mounting: In-line
  • Process Media Type: Gas
  • End Fittings: In-line Flanged
  • Operating Pressure: 150 to 4000
Ultrasonic Compact Heat Flowmeter -- CF Echo II
from Micronics, Ltd.

Features. Flow range - 6 l/h up to 30m ³/h. Pipe range - DN15 up to DN50. Pre-equipped for communication with choice of option boards. Heating, Cooling or Combined applications, Horizontal or vertical mounting. Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by... [See More]

  • Pipe Diameter: 0.59 to 1.97
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
  • Mounting: In-line
  • Process Media Type: Liquid
Commercial and Industrial Ultrasonic Water Meter -- Series 280W-CI
from Spire Metering Technology

Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]

  • Pipe Diameter: 2.00 to 12.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS220
from Siemens Process Instrumentation

The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes in number of industries, including... [See More]

  • Pipe Diameter: 0.50 to 394.00
  • Process Media Type: Liquid
  • End Fittings: In-line Clamp
  • Meter Type: Velocity Flow Meter