Network / Fieldbus Ultrasonic Flow Meters

12 Results
Portable Ultrasonic Liquid Flow Meter -- TransPort PT900
from Panametrics

The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 300.00
  • End Fittings: In-line Clamp
Ultrasonic Clamp-On Gas Flow Meter -- DigitalFlow GC868
from Panametrics

The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.75 to 24.00
  • End Fittings: In-line Clamp
Ultrasonic Clamp-On Liquid Flow Meter -- AquaTrans AT600
from Panametrics

The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 300.00
  • End Fittings: In-line Clamp
Ultrasonic Clamp-On Liquid Flow Meter -- DigitalFlow DF868
from Panametrics

The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 300.00
  • End Fittings: In-line Clamp
Clamp-On Flow Meter for Hazardous Areas -- FLUXUS® F808
from FLEXIM AMERICAS Corp.

The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.40 to 130.00
  • End Fittings: In-line Clamp
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] -- ES-FLOW ES-103I
from Bronkhorst USA

ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: In-line
  • Pipe Diameter: 0.00 to 0.50
  • End Fittings: In-line Flanged
Btu Handheld Flow Meter -- Series RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.75 to 120.00
  • End Fittings: In-line Clamp
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus; Pulse, HART, Foundation Fieldbus, Modbus RS 485
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 8.00
  • End Fittings: In-line Flanged
Offshore Flow Meter for Liquids -- FLUXUS® ADM 8127
from FLEXIM AMERICAS Corp.

The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.40 to 240.00
  • End Fittings: In-line Clamp
Ultrasonic Liquid Flowmeter -- OPTISONIC 6300 P
from KROHNE Messtechnik

The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]

  • Interface Options: Network/Fieldbus; Pulse
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 60.00
  • End Fittings: In-line Clamp
Rack Flow Meter for Liquids -- FLUXUS® ADM 7907
from FLEXIM AMERICAS Corp.

Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 432.00
  • End Fittings: In-line Clamp
Stationary Gas Flow Meter -- FLUXUS® G704
from FLEXIM AMERICAS Corp.

Permanently installed and freely configurable. The FLUXUS ® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 63.00
  • End Fittings: In-line Clamp