Programmable Ultrasonic Flow Meters

14 Results
Ultrasonic flow meter -- SU7000
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. Suitable for water, oils and glycol solutions. For installation in pipes. With switching output, analog output and pulse output. Clearly visible numerical display. Learn more. Article to be discontinued. Discontinuation date:... [See More]

  • Features: Programmable
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
  • Operating Pressure: 232
Ultrasonic Water Flow Meters - InnovaSonic® 203
from Sierra Instruments, Inc.

InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Mounting: Non-Invasive
  • Pipe Diameter: 1.00 to 48.00
  • End Fittings: In-line Clamp
Ultrasonic flow meter -- SU8000
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. Suitable for water, oils and glycol solutions. For installation in pipes. With switching output, analog output and pulse output. Clearly visible numerical display. Learn more. Article to be discontinued. Discontinuation date:... [See More]

  • Features: Programmable
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
  • Operating Pressure: 232
Ultrasonic flow meter -- SU9000
from ifm efector inc.

Precise measurement of flow, consumption and medium temperature. Suitable for water, oils and glycol solutions. For installation in pipes. With switching output, analog output and pulse output. Clearly visible numerical display. Learn more. Article to be discontinued. Discontinuation date:... [See More]

  • Features: Programmable
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
  • Operating Pressure: 232
Ultrasonic Flowmeter -- FDT21
from OMEGA Engineering, Inc.

FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity... [See More]

  • Features: Programmable; Suspended Solids / Slurries
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 4.00
  • End Fittings: In-line Clamp
Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56
from SONOTEC Ultraschallsensorik Halle GmbH

Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes. The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the flow metering and the... [See More]

  • Features: Programmable; Sanitary Applications Rated
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.38
  • End Fittings: In-line Clamp
Area-Velocity Flow Meter -- UF AV5000
from Micronics, Ltd.

Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Suspended Solids / Slurries
  • Mounting: Non-Invasive
  • Pipe Diameter: 5.91 to 70.87
  • Process Media Type: Liquid
Ultrasonic Liquid Flowmeter -- OPTISONIC 6300 P
from KROHNE Messtechnik

The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]

  • Features: Controller; Programmable
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 60.00
  • End Fittings: In-line Clamp
FD-Q Series Clamp-On Liquid Flow Sensor -- FD-Q10C
from KEYENCE

KEYENCE Clamp-on Flow Sensor: FD-Q Series. •. No pipe modification necessary. •. Monitor flow of water (including DI), oils, or chemicals. •. Compatible with both metal and resin pipes. The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is... [See More]

  • Features: Programmable; Sanitary Applications Rated
  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 0.38
  • Process Media Type: Liquid
Compact Clamp-On Sensor For Contactless Flow Metering In Thin Tubes -- SONOFLOW CO.55
from SONOTEC Ultraschallsensorik Halle GmbH

The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and enables a smooth... [See More]

  • Features: Programmable; Sanitary Applications Rated
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.17 to 0.56
  • End Fittings: In-line Clamp
Non-Contacting Level & Flow Meter -- SLT 5.0
from Micronics, Ltd.

Features. Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options. [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Process Media Type: Liquid
  • Mounting: Insertion
  • Operating Pressure: 20
Ultrasonic Flow Sensor For Precise Measurement Of Low Volume Flow Rates In Thin Pipes And Tubes -- SONOFLOW IL.52
from SONOTEC Ultraschallsensorik Halle GmbH

The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards. An additional... [See More]

  • Features: Programmable; Sanitary Applications Rated
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.16 to 0.31
  • End Fittings: In-line Clamp
Permanent Flow Meters -- U3000
from Micronics, Ltd.

Features. Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.47 to 78.74
  • Process Media Type: Liquid
Permanent Flow Meters -- UF D5000
from Micronics, Ltd.

Features. Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection. [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Suspended Solids / Slurries
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to ?
  • Process Media Type: Liquid