Measures Density Ultrasonic Flow Meters

3 Results
Concentration and Mass Flow Measurement by Ultrasound -- PIOX® S
from FLEXIM AMERICAS Corp.

The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]

  • Pipe Diameter: 0.40 to 63.00
  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Electrical Output: Current; Frequency; Voltage
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS-DSL
from Siemens Process Instrumentation

SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement. Less than 1 Watt power requirement. Easy installation: no need to stop flow, or disturb the... [See More]

  • End Fittings: In-line Clamp
  • Meter Type: Velocity Flow Meter
  • Process Media Type: Gas
  • Front Panel Interface: Computer Controllable
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Pipe Diameter: 2.00 to 8.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Gas