Compression Ultrasonic Flow Meters

4 Results
Ultrasonic Flare Gas Mass Flowmeter -- DigitalFlow GF868
from Panametrics

The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is... [See More]

  • End Fittings: Compression; In-line Flanged
  • Mounting: Insertion
  • Pipe Diameter: 2.00 to 120.00
  • Process Media Type: Gas
Ultrasonic Flare Gas Mass Flowmeter Transmitter -- DigitalFlow XGF868i
from Panametrics

The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]

  • End Fittings: Compression; In-line Flanged
  • Mounting: Insertion
  • Pipe Diameter: 4.00 to 120.00
  • Process Media Type: Gas
Ultrasonic Transit-time Flowmeters -- UTM10 Series
from Spirax-Sarco

UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid... [See More]

  • End Fittings: In-line Clamp; Compression
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 1.50
  • Process Media Type: Liquid
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] -- ES-FLOW ES-113I
from Bronkhorst USA

ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]

  • End Fittings: Compression
  • Mounting: In-line
  • Pipe Diameter: 0.00 to 0.50
  • Process Media Type: Liquid