Suspended Solids / Slurries Ultrasonic Flow Meters

17 Results
Portable Liquid Flow Meters - InnovaSonic® 210
from Sierra Instruments, Inc.

InnovaSonic ® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display interface with... [See More]

  • Pipe Diameter: 2.00 to 236.00
  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
Ultrasonic Flowmeter -- FDT21
from OMEGA Engineering, Inc.

FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity... [See More]

  • Pipe Diameter: 0.50 to 4.00
  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
Electromagnetic Flowmeter -- 1000 EL Series
from Litre Meter Limited

Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]

  • Pipe Diameter: 0.98 to 11.81
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid
Area-Velocity Flow Meter -- UF AV5000
from Micronics, Ltd.

Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]

  • Pipe Diameter: 5.91 to 70.87
  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Operating Pressure: 10
AR30 Airducer® Ultrasonic Transducer -- 39-028-0-01
from Airmar Technology Corporation

AR30 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Cylinder housing available with... [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Suspended Solids / Slurries
  • Approvals: FM Approved
Permanent Flow Meters -- U1000
from Micronics, Ltd.

Features. Factory configured for pipe size - minimal site configuration. Simplified guide rail & sensor assembly - simple installation. Clamp-on non-invasive & low install cost. LCD with backlight - install & service information. Integrated pulse and optional 4-20mA output - aM &T... [See More]

  • Pipe Diameter: 0.98 to 4.53
  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Media Temperature: 32 to 185
AR41 Airducer® Ultrasonic Transducer -- 39-022-0-01
from Airmar Technology Corporation

AR41 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Flow measurement. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Complete... [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Sanitary Applications Rated; Suspended Solids / Slurries
  • Approvals: FM Approved
Permanent Flow Meters -- U3000
from Micronics, Ltd.

Features. Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for... [See More]

  • Pipe Diameter: 0.47 to 78.74
  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Media Temperature: -4 to 275
AR50 Airducer® Transducer -- 39-027-0-01
from Airmar Technology Corporation

AR50 Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Mounting cap available in BSP, NPT, or M32 threads. Standard... [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Sanitary Applications Rated; Suspended Solids / Slurries
  • Approvals: FM Approved
Permanent Flow Meters -- UF D5000
from Micronics, Ltd.

Features. Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection. [See More]

  • Pipe Diameter: 0.50 to ?
  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Operating Pressure: 10
AR50CH Airducer® Transducer -- 39-050-1-01
from Airmar Technology Corporation

AR50CH Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Robotics. Features. Improved deadband performance as compared to AT50. Rugged sealed construction. Cylindrical design allows for installation in various applications. Options. 10 K... [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Suspended Solids / Slurries
  • Product Standards: RoHS
Permanent Flow Meters -- UF OC5000
from Micronics, Ltd.

Features. Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software. [See More]

  • Mounting: Insertion
  • Media Temperature: -40 to 150
  • Process Media Type: Liquid
  • Meter Type: Velocity Flow Meter
ARK30 Airducer® Ultrasonic Transducer -- 39-047-0-01
from Airmar Technology Corporation

ARK30 Airducer ® Transducer. Applications. Level measurement. Level measurement in chemically aggressive environments. Food and beverage processing. Proximity sensing. Obstacle avoidance. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing... [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Sanitary Applications Rated; Suspended Solids / Slurries
  • Approvals: FM Approved
Portable Flow Meters -- PF LV550
from Micronics, Ltd.

Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]

  • Pipe Diameter: 5.91 to 70.87
  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Media Temperature: 5 to 149
ARK41 Airducer® Ultrasonic Transducer -- 39-046-0-01
from Airmar Technology Corporation

ARK41 Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Housing design will accommodate transceiver and signal processing electronics. [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Sanitary Applications Rated; Suspended Solids / Slurries
  • Approvals: FM Approved
Portable Flow Meters -- Portaflow 220
from Micronics, Ltd.

Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]

  • Pipe Diameter: 0.51 to 78.74
  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
ARK50-THD Airducer® Transducer -- 39-094-0-01
from Airmar Technology Corporation

ARK50-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal... [See More]

  • Process Media Type: Liquid
  • Additional Variables Measured: Level
  • Features: Sanitary Applications Rated; Suspended Solids / Slurries
  • Approvals: FM Approved