Measures Level Ultrasonic Flow Meters
from Micronics, Ltd.
Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]
- Pipe Diameter: 5.91 to 70.87
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Operating Pressure: 10
from Airmar Technology Corporation
1 MHz - 17 mm Transducer. Robust PEEK Housing. Airmar ’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated
- Operating Temperature: -4 to 140
from Micronics, Ltd.
Features. Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options. [See More]
- Mounting: Insertion
- Operating Pressure: 20
- Process Media Type: Liquid
- Media Temperature: -40 to 150
from Airmar Technology Corporation
1 MHz - 29 mm Transducer. Robust PEEK Housing. Airmar ’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated
- Operating Temperature: -4 to 140
from Micronics, Ltd.
Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]
- Pipe Diameter: 5.91 to 70.87
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Media Temperature: 5 to 149
from Airmar Technology Corporation
AR30 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Cylinder housing available with... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Suspended Solids / Slurries
- Approvals: FM Approved
from Airmar Technology Corporation
AR41 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Flow measurement. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Complete... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated; Suspended Solids / Slurries
- Approvals: FM Approved
from Airmar Technology Corporation
AR50 Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Mounting cap available in BSP, NPT, or M32 threads. Standard... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated; Suspended Solids / Slurries
- Approvals: FM Approved
from Airmar Technology Corporation
AR50CH Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Robotics. Features. Improved deadband performance as compared to AT50. Rugged sealed construction. Cylindrical design allows for installation in various applications. Options. 10 K... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Suspended Solids / Slurries
- Product Standards: RoHS
from Airmar Technology Corporation
ARK120-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal shielding. 8 mm... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated
- Product Standards: RoHS
from Airmar Technology Corporation
ARK30 Airducer ® Transducer. Applications. Level measurement. Level measurement in chemically aggressive environments. Food and beverage processing. Proximity sensing. Obstacle avoidance. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated; Suspended Solids / Slurries
- Approvals: FM Approved
from Airmar Technology Corporation
ARK41 Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Housing design will accommodate transceiver and signal processing electronics. [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated; Suspended Solids / Slurries
- Approvals: FM Approved
from Airmar Technology Corporation
ARK50-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated; Suspended Solids / Slurries
- Approvals: FM Approved
from Airmar Technology Corporation
AT120 Airducer ® Transducer. Airmar ’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120 ’s rugged PVDF housing provides lasting... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated
- Product Standards: RoHS
from Airmar Technology Corporation
AT200 Airducer ® Transducer. Applications. Level measurement. Automation control. Proximity. Obstacle avoidance. Robotics. Features. Rugged sealed construction. Cylindrical design allows for installation in various applications. Available in PVDF housing for use in chemically aggressive... [See More]
- Process Media Type: Liquid
- Additional Variables Measured: Level
- Features: Sanitary Applications Rated
- Product Standards: RoHS