In-line Ultrasonic Flow Meters
from Panametrics
The Sentinel LCT is uniquely designed to meet the strict requirements for custody transfer of hydrocarbons. Its robust path configuration provides trouble-free operation that will not drift, even when the liquid product changes in the line. The Panametrics LCT8 is the latest addition to the... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 6.00 to 24.00
- Process Media Type: Liquid
from Panametrics
PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow requirements. [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 3.00 to 16.00
- Process Media Type: Gas
from Panametrics
The PanaFlow LZ is a complete ultrasonic flowmeter system for liquid applications, leveraging the state-of-the-art XMT1000 electronics platform. Features include: 0.5% accuracy Field replaceable BWT and WT sensors [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 24.00
- Media Temperature: -40 to 482
from Micronics, Ltd.
Features. Flow range - 6 l/h up to 30m ³/h. Pipe range - DN15 up to DN50. Pre-equipped for communication with choice of option boards. Heating, Cooling or Combined applications, Horizontal or vertical mounting. Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
- Pipe Diameter: 0.59 to 1.97
- Process Media Type: Liquid
from Malema Sensors
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no... [See More]
- Mounting: In-line
- End Fittings: Tube End/Hose Nipple
- Pipe Diameter: 0.25 to 0.50
- Process Media Type: Liquid
from Toshiba America, Inc.
Toshiba offers automation and control solutions for industries such as power, metals, electric and water treatment. Available products include electromagnetic flowmeters, microwave density (consistency) analyzers, programmable logic controllers (PLC), hybrid integrated control platforms, and DCS... [See More]
- Mounting: In-line
- Accuracy: 0.2000
- Meter Type: Velocity Flow Meter
from Transus Instruments
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 16.00
- Operating Pressure: 1479
from Cubic Sensor and Instrument Co.,Ltd.
Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display, online monitoring and has been... [See More]
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
- Process Media Type: Gas
- Gas Volumetric Flow Rate: 0.0 to 0.3531
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 8.00
- Process Media Type: Gas
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 0.98 to 11.81
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Suitable for many water-like liquids with max. 1% solids. High turndown ratio of 250 to 1. Very small pressure loss. Highly Repeatable. Measurement independent of density and temperature changes. The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of... [See More]
- Mounting: In-line
- Operating Pressure: 230
- Process Media Type: Liquid
- Media Temperature: -4 to 248
from Spire Metering Technology
Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 12.00
- Process Media Type: Liquid
from HORIBA Instruments, Inc.
Real-time Measurement of Vehicle/Engine Exhaust Flow. EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE (Motor... [See More]
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
- Process Media Type: Gas
- Gas Volumetric Flow Rate: 0.0 to 353
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 0.00 to 0.50
- Process Media Type: Liquid
from Daniel Measurement and Control Inc.
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]
- Mounting: In-line
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
from Micronics, Ltd.
Features. Flow range - 6 l/h up to 30m ³/h. Pipe range - DN15 up to DN50. Selectable pulse values. Horizontal or vertical mounting. Use with heat calculator or stand-alone with Pulsbox power supply. MID 2004/22/EC module B + D. Class 2.0 acc. EN1434 [See More]
- Mounting: In-line
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
- Pipe Diameter: 0.59 to 1.97
- Process Media Type: Liquid
from Malema Sensors
The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. The M-1800 utilizes the latest digital signal processing (DSP) technology and provides cost effective... [See More]
- Mounting: In-line
- End Fittings: Tube End/Hose Nipple
- Pipe Diameter: 0.12 to 0.25
- Process Media Type: Liquid
from Transus Instruments
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 3.00 to 30.00
- Operating Pressure: 2219
from Cubic Sensor and Instrument Co.,Ltd.
Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in home and medical oxygen... [See More]
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
- Process Media Type: Gas
- Gas Volumetric Flow Rate: 0.0 to 0.3531
from KROHNE Messtechnik
The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]
- Mounting: In-line
- End Fittings: In-line Clamp
- Pipe Diameter: 0.50 to 60.00
- Process Media Type: Liquid
from Spire Metering Technology
280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and water with some solids. [See More]
- Mounting: In-line
- Process Media Type: Liquid
- Pipe Diameter: 0.50 to 1.50
- Media Temperature: 140
from Bronkhorst USA
The new SONIC-VIEW series flow meters offer a compact, solid state solution for measuring flow in areas where flow sensors with moving parts cannot be applied. Its interference free operation, combined with a long-life cycle and the wide independence to the inlet and outlet pipes makes SONIC-VIEW... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.39
- Process Media Type: Liquid
from Daniel Measurement and Control Inc.
JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path design provides redundancy for more critical applications. Each path is comprised of... [See More]
- Mounting: In-line
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Operating Pressure: 150 to 4000
from Micronics, Ltd.
Features. Flow range - 250 l/h up to 120m ³/h. Pipe range - DN65 up to DN100. Selectable pulse values. Horizontal or vertical mounting. Use with heat calculator or stand-alone with Pulsbox power supply. MID 2004/22/EC module B + D. Class 2.0 acc. EN1434 [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 2.56 to 3.94
- Process Media Type: Liquid
from Malema Sensors
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]
- Mounting: In-line
- End Fittings: Tube End/Hose Nipple
- Pipe Diameter: 0.25 to 1.00
- Process Media Type: Liquid
from Transus Instruments
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a... [See More]
- Mounting: In-line
- End Fittings: In-line Flanged
- Pipe Diameter: 8.00 to 30.00
- Operating Pressure: 2219
from Daniel Measurement and Control Inc.
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Flanged
- Operating Pressure: 0.0 to 2250