Serial / Digital Ultrasonic Flow Meters
from Sierra Instruments, Inc.
InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]
- Interface Options: Serial/Digital; RS-232, RS-485, Modbus RTU
- Mounting: Non-Invasive
- Pipe Diameter: 1.00 to 48.00
- End Fittings: In-line Clamp
from Panametrics
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from Panametrics
The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from Panametrics
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from Panametrics
The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from Panametrics
The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the perfect choice for... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from Teledyne Monitor Labs, Inc.
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]
- Interface Options: Serial/Digital
- Mounting: Insertion; Non-Invasive
- Pipe Diameter: 36.00 to 540.00
- End Fittings: Plain End
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; Pulse, HART, Foundation Fieldbus, Modbus RS 485
- Mounting: In-line
- Pipe Diameter: 2.00 to 8.00
- End Fittings: In-line Flanged
from FLEXIM AMERICAS Corp.
The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 130.00
- End Fittings: In-line Clamp
from SONOTEC Ultraschallsensorik Halle GmbH
Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes. The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the flow metering and the... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.38
- End Fittings: In-line Clamp
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: In-line
- Pipe Diameter: 0.00 to 0.50
- End Fittings: In-line Flanged
from Spire Metering Technology
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 120.00
- End Fittings: In-line Clamp
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
from Micronics, Ltd.
Features. Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.47 to 78.74
- Process Media Type: Liquid
from Transus Instruments
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 2.00 to 16.00
- End Fittings: In-line Flanged
from Flow Technology, Inc.
Larger industrial piping up to 12 inches. The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for... [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Media Temperature: -4 to 140
from Daniel Measurement and Control Inc.
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Gas
from OMEGA Engineering, Inc.
FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 24.00
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 63.00
- End Fittings: In-line Clamp
from SONOTEC Ultraschallsensorik Halle GmbH
The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and enables a smooth... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.17 to 0.56
- End Fittings: In-line Clamp
from Spire Metering Technology
Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 2.00 to 12.00
- End Fittings: In-line Flanged
from Micronics, Ltd.
Features. Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software. [See More]
- Interface Options: Serial/Digital
- Process Media Type: Liquid
- Mounting: Insertion
- Media Temperature: -40 to 150
from Transus Instruments
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 3.00 to 30.00
- End Fittings: In-line Flanged
from Daniel Measurement and Control Inc.
JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path design provides redundancy for more critical applications. Each path is comprised of... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Gas
from OMEGA Engineering, Inc.
FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 24.00
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]
- Interface Options: Serial/Digital; Network/Fieldbus
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 240.00
- End Fittings: In-line Clamp
from SONOTEC Ultraschallsensorik Halle GmbH
The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards. An additional... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.16 to 0.31
- End Fittings: In-line Clamp
from Spire Metering Technology
Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be installed for both indoor and outdoor. Model EF10 Clamp-On Flowmeter. Advanced high-accuracy wall-mount ultrasonic... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Clamp
- Mounting: Non-Invasive
- Process Media Type: Liquid
from Micronics, Ltd.
Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 5.91 to 70.87
- Process Media Type: Liquid
from Transus Instruments
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a... [See More]
- Interface Options: Serial/Digital
- Mounting: In-line
- Pipe Diameter: 8.00 to 30.00
- End Fittings: In-line Flanged
from Daniel Measurement and Control Inc.
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 420.00
- End Fittings: In-line Clamp
from Spire Metering Technology
Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price!. RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing, transit-time measurement and... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 1.00 to 120.00
- End Fittings: In-line Clamp
from Micronics, Ltd.
Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.51 to 78.74
- End Fittings: In-line Clamp
from Daniel Measurement and Control Inc.
Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement. Operators don ’t have to sacrifice... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 43.00
- End Fittings: In-line Clamp
from Spire Metering Technology
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter. Advanced high-accuracy... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Clamp
- Mounting: Non-Invasive
- Process Media Type: Liquid
from Micronics, Ltd.
Features. Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software. [See More]
- Interface Options: Serial/Digital
- Mounting: Non-Invasive
- Pipe Diameter: 0.49 to 177.17
- Process Media Type: Liquid
from Daniel Measurement and Control Inc.
The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes... [See More]
- Interface Options: Serial/Digital
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid