Recorder / Totalizer Functions Ultrasonic Flow Meters
from Sierra Instruments, Inc.
InnovaSonic ® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display interface with... [See More]
- Features: Recorder / Totalizer Functions; Suspended Solids / Slurries
- Mounting: Non-Invasive
- Pipe Diameter: 2.00 to 236.00
- End Fittings: In-line Clamp
from Panametrics
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]
- Features: Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from Sierra Instruments, Inc.
InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]
- Features: Programmable; Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 1.00 to 48.00
- End Fittings: In-line Clamp
from Panametrics
The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]
- Features: Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from Panametrics
The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]
- Features: Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from Micronics, Ltd.
Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Suspended Solids / Slurries
- Mounting: Non-Invasive
- Pipe Diameter: 5.91 to 70.87
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 24.00
- Process Media Type: Liquid
from Malema Sensors
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- End Fittings: Tube End/Hose Nipple
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Features: Controller; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 2.00 to 8.00
- End Fittings: In-line Flanged
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions; Sanitary Applications Rated
- Mounting: In-line
- Pipe Diameter: 0.00 to 0.50
- End Fittings: In-line Flanged
from KOBOLD Instruments, Inc.
Product Features. Suitable for many water-like liquids with max. 1% solids. High turndown ratio of 250 to 1. Very small pressure loss. Highly Repeatable. Measurement independent of density and temperature changes. The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of... [See More]
- Features: Recorder / Totalizer Functions
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 230
from Spire Metering Technology
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]
- Features: Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 120.00
- End Fittings: In-line Clamp
from Siemens Process Instrumentation
The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow measurement, such as hydrocarbon, chemical, water... [See More]
- Features: Recorder / Totalizer Functions
- End Fittings: In-line Clamp
- Pipe Diameter: 0.50 to 394.00
- Process Media Type: Liquid; Gas
from Teledyne Monitor Labs, Inc.
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]
- Features: Recorder / Totalizer Functions
- Mounting: Insertion; Non-Invasive
- Pipe Diameter: 36.00 to 540.00
- End Fittings: Plain End
from Micronics, Ltd.
Features. Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options. [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Process Media Type: Liquid
- Mounting: Insertion
- Operating Pressure: 20
from OMEGA Engineering, Inc.
FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 24.00
- Process Media Type: Liquid
from Spire Metering Technology
Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 2.00 to 12.00
- End Fittings: In-line Flanged
from Micronics, Ltd.
Features. Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection. [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Suspended Solids / Slurries
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to ?
- Process Media Type: Liquid
from Spire Metering Technology
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter. Advanced high-accuracy... [See More]
- Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
- End Fittings: In-line Clamp
- Mounting: Non-Invasive
- Process Media Type: Liquid