Controller Functions Ultrasonic Flow Meters

6 Results
Ultrasonic Flow meter -- M-1500P
from Malema Sensors

The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]

  • Features: Controller
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.12
  • End Fittings: Tube End/Hose Nipple
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 8.00
  • End Fittings: In-line Flanged
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Features: Built-in Alarm Indicator; Controller
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 63.00
  • End Fittings: In-line Clamp
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] -- ES-FLOW ES-103I
from Bronkhorst USA

ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]

  • Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions; Sanitary Applications Rated
  • Mounting: In-line
  • Pipe Diameter: 0.00 to 0.50
  • End Fittings: In-line Flanged
Ultrasonic Liquid Flowmeter -- OPTISONIC 6300 P
from KROHNE Messtechnik

The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]

  • Features: Controller; Programmable
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 60.00
  • End Fittings: In-line Clamp
Offshore Flow Meter for Liquids -- FLUXUS® ADM 8127
from FLEXIM AMERICAS Corp.

The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]

  • Features: Built-in Alarm Indicator; Controller
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.40 to 240.00
  • End Fittings: In-line Clamp