Analog Current Ultrasonic Flow Meters
from Aichi Tokei Denki Co., Ltd.
Features. A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and “visualizing ” flow rate, temperature and pressure. [See More]
- Electrical Output: Current; Frequency; Voltage
- Meter Type: Volumetric Flow Meter
- Pipe Diameter: 0.98 to 7.87
from Sierra Instruments, Inc.
InnovaSonic ® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display interface with... [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 2.00 to 236.00
- End Fittings: In-line Clamp
from ifm efector inc.
Accurate flow measurement of ultrapure water and water. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from Aichi Tokei Denki Co., Ltd.
Features. No straight pipe section required for installation. It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio. Applicable also for measuring gas flow of a burner having a large turn down ratio. Easy to replace... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Operating Pressure: 14.5 to 72.52
from Sierra Instruments, Inc.
InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]
- Electrical Output: Current; Frequency; Switch
- Mounting: Non-Invasive
- Pipe Diameter: 1.00 to 48.00
- End Fittings: In-line Clamp
from ifm efector inc.
Accurate flow measurement of ultrapure water, water, oils and glycol solutions. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. Can be used for mobile applications. User-friendly communication and parameterization via... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]
- Electrical Output: Current; Frequency; Switch
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from Aichi Tokei Denki Co., Ltd.
Feature. ・High durability with no moving parts. ・Turndown ratio 50:1. ・Ultrasonic sensor is integrated. ・Negligible pressure drop (equivalent to straight pipe). ・Easy to read LCD which can be oriented at a right angle for easy viewing. ・2 outputs for easy... [See More]
- Electrical Output: Current
- Operating Pressure: 1450
- Process Media Type: Liquid
- Media Temperature: 32 to 122
from ifm efector inc.
Accurate flow measurement of ultrapure water and water. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]
- Electrical Output: Current; Frequency (optional feature); Switch (optional feature)
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from Aichi Tokei Denki Co., Ltd.
For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management. [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Operating Pressure: 0.4786 to 1857
from ifm efector inc.
Accurate flow measurement of ultrapure water, water, oils and glycol solutions. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. Can be used for mobile applications. User-friendly communication and parameterization via... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from ifm efector inc.
Accurate flow measurement of ultrapure water and water. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the perfect choice for... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from ifm efector inc.
Accurate flow measurement of ultrapure water, water, oils and glycol solutions. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. Can be used for mobile applications. User-friendly communication and parameterization via... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as fluids with gas... [See More]
- Electrical Output: Current; Frequency (optional feature); Switch (optional feature)
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 300.00
- End Fittings: In-line Clamp
from ifm efector inc.
Accurate flow measurement of ultrapure water and water. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
Introducing the PanaFlow LC. The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics ’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868, but includes... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 300.00
- End Fittings: In-line Clamp
from ifm efector inc.
Accurate flow measurement of ultrapure water, water, oils and glycol solutions. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. Can be used for mobile applications. User-friendly communication and parameterization via... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The Sentinel LCT is uniquely designed to meet the strict requirements for custody transfer of hydrocarbons. Its robust path configuration provides trouble-free operation that will not drift, even when the liquid product changes in the line. The Panametrics LCT8 is the latest addition to the... [See More]
- Electrical Output: Current; Frequency; Switch
- Mounting: In-line
- Pipe Diameter: 6.00 to 24.00
- End Fittings: In-line Flanged
from ifm efector inc.
Precise measurement of flow, consumption and medium temperature. Suitable for water, oils and glycol solutions. For installation in pipes. With switching output, analog output and pulse output. Clearly visible numerical display. Learn more. Article to be discontinued. Discontinuation date:... [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 232
from Panametrics
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is... [See More]
- Electrical Output: Current; Switch
- Mounting: Insertion
- Pipe Diameter: 2.00 to 120.00
- End Fittings: Compression; In-line Flanged
from ifm efector inc.
Accurate flow measurement of ultrapure water and water. A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance. The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe... [See More]
- Electrical Output: Current; Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450
from Panametrics
The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]
- Electrical Output: Current; Frequency (optional feature); Voltage
- Mounting: Insertion
- Pipe Diameter: 4.00 to 120.00
- End Fittings: Compression; In-line Flanged
from Bronkhorst USA
ES-FLOW ™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers. General. ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids... [See More]
- Electrical Output: Current; Frequency; Voltage
- Mounting: In-line
- Pipe Diameter: 0.00 to 0.50
- End Fittings: In-line Flanged
from Spire Metering Technology
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 120.00
- End Fittings: In-line Clamp
from Spirax-Sarco
UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid... [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 1.50
- End Fittings: In-line Clamp; Compression
from Siemens Process Instrumentation
The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes in number of industries, including... [See More]
- Electrical Output: Current; Frequency
- End Fittings: In-line Clamp
- Pipe Diameter: 0.50 to 394.00
- Process Media Type: Liquid
from Cole-Parmer
Ultrasonic Flowmeter [See More]
- Electrical Output: Current
- Operating Pressure: 72.5
- End Fittings: 3/8"
- Operating Temperature: 32 to 140
from Micronics, Ltd.
Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 5.91 to 70.87
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 130.00
- End Fittings: In-line Clamp
from OMEGA Engineering, Inc.
FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Electrical Output: Current; Switch
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 24.00
- Process Media Type: Liquid
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
from Flow Technology, Inc.
Low Flow Ultrasonic Flow Meters – SLF-100. The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical applications are DI... [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Media Temperature: 50 to 140
from Daniel Measurement and Control Inc.
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]
- Electrical Output: Current; Frequency
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Gas
from KEYENCE
KEYENCE Clamp-on Flow Sensor: FD-Q Series. •. No pipe modification necessary. •. Monitor flow of water (including DI), oils, or chemicals. •. Compatible with both metal and resin pipes. The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is... [See More]
- Electrical Output: Current
- End Fittings: In-line Clamp
- Pipe Diameter: 0.25 to 0.38
- Process Media Type: Liquid
from Transus Instruments
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 2.00 to 16.00
- End Fittings: In-line Flanged
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 2.00 to 8.00
- End Fittings: In-line Flanged
from SONOTEC Ultraschallsensorik Halle GmbH
The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and enables a smooth... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.17 to 0.56
- End Fittings: In-line Clamp
from FineTek
EPU Clamp-On Ultrasonic Flowmeters measure by using ultrasonic pulse waves to pass through the probe and strike the liquid material. While the pulse waves rapidly disperse through the liquid, the liquid flow will cause a small change in the rate at which the pulse waves are spread. This change in... [See More]
- Electrical Output: Current
- Meter Type: Velocity Flow Meter
from Malema Sensors
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.50
- End Fittings: Tube End/Hose Nipple
from Spire Metering Technology
Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 2.00 to 12.00
- End Fittings: In-line Flanged
from Siemens Process Instrumentation
SITRANS FS290 is a portable ultrasonic flowmeter system for monitoring volumetric flow in pipes. It contains the SITRANS FST090 battery-operated transmitter and SITRANS FSS220 clamp-on sensors. Install the sensors quickly and easily on the outside of a pipe – without any process interruptions... [See More]
- Electrical Output: Current; Frequency
- End Fittings: In-line Clamp
- Pipe Diameter: 0.50 to 240.00
- Meter Type: Velocity Flow Meter
from Cole-Parmer
bull; Extremely simple installation and set-up. • Economical non-intrusive flow measurement. • Suitable for a wide range of pipe sizes and materials. • Velocity, volumetric, and totalized flow outputs. The Panemetrics AquaTrans AT600 liquid flow ultrasonic transmitter is designed to... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 131
- Display: Digital
from Micronics, Ltd.
Features. Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options. [See More]
- Electrical Output: Current
- Process Media Type: Liquid
- Mounting: Insertion
- Operating Pressure: 20
from FLEXIM AMERICAS Corp.
The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]
- Electrical Output: Current; Frequency; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 63.00
- End Fittings: In-line Clamp
from OMEGA Engineering, Inc.
FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to 24.00
- Process Media Type: Liquid
from Flow Technology, Inc.
Ultrasonic Clamp-on Flowmeters – SLF-200. The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping. Ideal installation... [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Media Temperature: -4 to 140
from Daniel Measurement and Control Inc.
JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path design provides redundancy for more critical applications. Each path is comprised of... [See More]
- Electrical Output: Current
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Gas
from Transus Instruments
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 3.00 to 30.00
- End Fittings: In-line Flanged
from KROHNE Messtechnik
The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 0.50 to 60.00
- End Fittings: In-line Clamp
from SONOTEC Ultraschallsensorik Halle GmbH
The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards. An additional... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.16 to 0.31
- End Fittings: In-line Clamp
from Malema Sensors
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.12
- End Fittings: Tube End/Hose Nipple
from Spire Metering Technology
Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be installed for both indoor and outdoor. Model EF10 Clamp-On Flowmeter. Advanced high-accuracy wall-mount ultrasonic... [See More]
- Electrical Output: Current; Switch
- End Fittings: In-line Clamp
- Mounting: Non-Invasive
- Process Media Type: Liquid
from Cole-Parmer
bull; No need to shut down the process for installation or maintenance due to clamp-on sensor design. • Bidirectional flow measurement system. • Large, easy-to-read digital display. • Rate and total backlit display. • 4 to 20 mA output. • RS-485 Modbus network connection. [See More]
- Electrical Output: Current
- Liquid Volumetric Flow Rate: 38.00 to 144.00
- Gas Volumetric Flow Rate: 5.08
- Display: Digital
from Micronics, Ltd.
Features. Factory configured for pipe size - minimal site configuration. Simplified guide rail & sensor assembly - simple installation. Clamp-on non-invasive & low install cost. LCD with backlight - install & service information. Integrated pulse and optional 4-20mA output - aM &T... [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.98 to 4.53
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
Designed for the needs of the Water and Wastewater Industry. The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 90.00
- End Fittings: In-line Clamp
from Flow Technology, Inc.
Larger industrial piping up to 12 inches. The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for... [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Media Temperature: -4 to 140
from Daniel Measurement and Control Inc.
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak... [See More]
- Electrical Output: Current
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from Transus Instruments
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 8.00 to 30.00
- End Fittings: In-line Flanged
from Malema Sensors
The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. The M-1800 utilizes the latest digital signal processing (DSP) technology and provides cost effective... [See More]
- Electrical Output: Current; Switch
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.25
- End Fittings: Tube End/Hose Nipple
from Spire Metering Technology
280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and water with some solids. [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.50
- Process Media Type: Liquid
from Cole-Parmer
bull; No need to shut down the process for installation or maintenance due to clamp-on sensor design. • Bidirectional flow measurement system. • Large, easy-to-read digital display. • Rate and total backlit display. • 4 to 20 mA output. • RS-485 Modbus network connection. [See More]
- Electrical Output: Current
- Liquid Volumetric Flow Rate: 38.00 to 144.00
- Gas Volumetric Flow Rate: 5.08
- Display: Digital
from Micronics, Ltd.
Features. Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for... [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.47 to 78.74
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 240.00
- End Fittings: In-line Clamp
from Malema Sensors
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- End Fittings: Tube End/Hose Nipple
from Cole-Parmer
Ultrasonic Flowmeter [See More]
- Electrical Output: Current
- Operating Temperature: 14 to 122
- Display: Digital
from Micronics, Ltd.
Features. Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection. [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.50 to ?
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 420.00
- End Fittings: In-line Clamp
from Cole-Parmer
bull; Expand your applications. • No moving parts means no wear or maintenance. • NEMA 4X (IP66), weather-resistant controller and transducer are ideal for outdoor use. • Clamp-on transducers are noninvasive â € ”will not cause leaks or a pressure drop. These... [See More]
- Electrical Output: Current
- Display: Digital
from Micronics, Ltd.
Features. Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software. [See More]
- Electrical Output: Current
- Process Media Type: Liquid
- Mounting: Insertion
- Media Temperature: -40 to 150
from FLEXIM AMERICAS Corp.
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 43.00
- End Fittings: In-line Clamp
from Micronics, Ltd.
Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.51 to 78.74
- End Fittings: In-line Clamp
from FLEXIM AMERICAS Corp.
FLUXUS ® G601 - Portable flow measurement of Gases without compromises. The FLUXUS ® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no cutting... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 43.00
- End Fittings: In-line Clamp
from Micronics, Ltd.
Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]
- Electrical Output: Current; Frequency
- Mounting: Non-Invasive
- Pipe Diameter: 0.51 to 78.74
- End Fittings: In-line Clamp
from FLEXIM AMERICAS Corp.
Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]
- Electrical Output: Current; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 432.00
- End Fittings: In-line Clamp
from Micronics, Ltd.
Features. Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software. [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.49 to 177.17
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]
- Electrical Output: Current; Frequency; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 432.00
- End Fittings: In-line Clamp
from Micronics, Ltd.
The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters!. The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature... [See More]
- Electrical Output: Current
- Mounting: Non-Invasive
- Pipe Diameter: 0.98 to 4.53
- End Fittings: In-line Clamp
from FLEXIM AMERICAS Corp.
Permanently installed and freely configurable. The FLUXUS ® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow... [See More]
- Electrical Output: Current; Frequency; Voltage
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 63.00
- End Fittings: In-line Clamp