360° Pneumatic Rotary Actuators

25 Results
Dual Rack Indexing Actuator -- X12
from Rotomation, Inc.

The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 150
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 45.9
Dual Rack Indexing Actuator -- X22
from Rotomation, Inc.

The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 75
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 73.5
Dual Rack Indexing Actuator -- X32
from Rotomation, Inc.

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 60
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 179
Dual Rack Indexing Actuator -- X42
from Rotomation, Inc.

This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 60
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 415
Dual Rack Nitpicker Pick & Place Acuator -- PX22
from Rotomation, Inc.

The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Pressure Range: 0.0 to 75
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 68.25
Dual Rack Pick & Place Actuator -- PA22
from Rotomation, Inc.

The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 228
Dual Rack Pick & Place Actuator -- PA32
from Rotomation, Inc.

The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 728
Dual Rack Three Position Rotary Actuator -- A12-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 45
Dual Rack Three Position Rotary Actuator -- A22-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 368
Dual Rack Three Position Rotary Actuator -- A32-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 1118
Dual Rack Three Position Rotary Actuator -- A42-3P
from Rotomation, Inc.

With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 2595
Dual Rack Tie Rod Rotary Actuator -- A12
from Rotomation, Inc.

The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 90
Dual Rack Tie Rod Rotary Actuator -- A22
from Rotomation, Inc.

The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 735
Dual Rack Tie Rod Rotary Actuator -- A32
from Rotomation, Inc.

The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 745
Dual Rack Tie Rod Rotary Actuator -- A42
from Rotomation, Inc.

With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 200
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 1384
Indexing Actuator -- X1
from Rotomation, Inc.

Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 38.25
Indexing Actuator -- X2
from Rotomation, Inc.

The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 150
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 73.5
Indexing Actuator -- X3
from Rotomation, Inc.

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 120
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 179
Indexing Actuator -- X4
from Rotomation, Inc.

The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 120
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 415
Single Rack Nitpicker Pick & Place Acuator -- PX2
from Rotomation, Inc.

The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Pressure Range: 0.0 to 150
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 63
Single Rack Pick & Place Actuator -- PA01
from Rotomation, Inc.

The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 100
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 7.7
Single Rack Pick & Place Actuator -- PA2
from Rotomation, Inc.

The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 105
Single Rack Pick & Place Actuator -- PA3
from Rotomation, Inc.

The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 355
Single Rack Tie Rod Rotary Actuator -- A01
from Rotomation, Inc.

The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 105
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 8.09
Stepping Actuator -- S1
from Rotomation, Inc.

The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 45.9