90° Pneumatic Rotary Actuators
from Compact Automation
Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the... [See More]
- Rotation Angle: 90°
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 25
from RS Components, Ltd.
Festo DFPD-10-RP-90-RD-F03 [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from ABB Measurement & Analytics
The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder with a motion... [See More]
- Rotation Angle: 90°; 80° to 92°
- Pressure Range: 40 to 100
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 1080
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.3976
- Pressure Range: 14.5 to 122
- Features: Stop Cushioning
from Compact Automation
Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
- Maximum Torque: 50
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Linear Stroke: 1 to 4
from RS Components, Ltd.
Festo DFPD-10-RP-90-RD-F04 [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.5197
- Pressure Range: 14.5 to 122
- Features: Stop Cushioning
from Compact Automation
Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]
- Rotation Angle: 90°; Multiple Position (optional feature)
- Pressure Range: 15 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 800
from RS Components, Ltd.
Festo DFPD-120-RP-90-RD-F0507 [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.3976
- Pressure Range: 36.26 to 122
- Features: Stop Cushioning
from Compact Automation
Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]
- Rotation Angle: 90°; Multiple Position (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 17
from RS Components, Ltd.
Festo DFPD-20-RP-90-RD-F04 [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.5197
- Pressure Range: 40.61 to 122
- Features: Stop Cushioning
from Compact Automation
Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]
- Rotation Angle: 90°; Multiple Position (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 175
from RS Components, Ltd.
Festo DFPD-20-RP-90-RS30-F04 [See More]
- Rotation Angle: 90°; 90°
- Number: Single Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.4016
- Pressure Range: 60.92 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DFPD-240-RP-90-RD-F0710 [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.4764
- Pressure Range: 50.76 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DFPD-40-RP-90-RS30-F0507 [See More]
- Rotation Angle: 90°; 90°
- Number: Single Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 0.4764
- Pressure Range: 36.26 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DFPD-80-RP-90-RD-F0507 [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.95
- Pressure Range: 40.61 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DFPD-80-RP-90-RS60-F0507 [See More]
- Rotation Angle: 90°; 90°
- Number: Single Shaft
- Pressure Range: 116
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.93
- Pressure Range: 40.61 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DRVS-16-90-P [See More]
- Rotation Angle: 90°; 90°
- Number: Single Shaft
- Pressure Range: 116
- Diameter: 0.6299
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.93
- Pressure Range: 81.22 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DRVS-6-90-P [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Diameter: 0.2362
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.95
- Pressure Range: 14.5 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DRVS-25-90-P [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Diameter: 0.9843
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.95
- Pressure Range: 43.51 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DRVS-32-90-P [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Diameter: 1.26
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.95
- Pressure Range: 40.61 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
SMC CDRB1BW50-90D [See More]
- Rotation Angle: 90°; 90°
- Diameter: 1.97
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 1.93
- Pressure Range: 14.5 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DRVS-8-90-P [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
- Diameter: 0.3150
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 2.28
- Pressure Range: 50.76 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DFPD-20-RP-90-RS30-F05 [See More]
- Rotation Angle: 90°; 90°
- Number: Single Shaft
- Pressure Range: 116
from Festo Corporation
High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]
- Rotation Angle: 90°
- Length: 2.28
- Pressure Range: 14.5 to 122
- Features: Stop Cushioning
from RS Components, Ltd.
Festo DFPD-40-RP-90-RD-F0507-R3-EP [See More]
- Rotation Angle: 90°; 90°
- Number: Double Shaft
- Pressure Range: 116
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.3937
from RS Components, Ltd.
Festo DFPD-40-RP-90-RS60-F0507 [See More]
- Rotation Angle: 90°; 90°
- Number: Single Shaft
- Pressure Range: 116
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.7480
from RS Components, Ltd.
SMC CRB1BW50-90S-XF [See More]
- Rotation Angle: 90°; 90°
- Diameter: 1.97
- Pressure Range: 145
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.7480
from RS Components, Ltd.
SMC CRB2BW30-90SZ [See More]
- Rotation Angle: 90°; 90°
- Diameter: 1.18
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 1.5
from RS Components, Ltd.
SMC CRB2BW20-90SZ [See More]
- Rotation Angle: 90°; 90°
- Diameter: 0.7874
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.9449
from RS Components, Ltd.
SMC CRB2BW10-90SZ [See More]
- Rotation Angle: 90°; 90°
- Diameter: 0.3937
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.4724
from RS Components, Ltd.
SMC MKB12-10RZ Pneumatic Rotary Actuator [See More]
- Rotation Angle: 90°; 90°
- Diameter: 0.4724
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.3937
from RS Components, Ltd.
SMC CRB1BW50-90D [See More]
- Rotation Angle: 90°; 90°
- Diameter: 1.97
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 1.89
from RS Components, Ltd.
SMC CDRB2BW15-90SZ [See More]
- Rotation Angle: 90°; 90°
- Diameter: 0.5906
- Number: Single Shaft
- Features: Stop Cushioning
from Festo Corporation
Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]
- Rotation Angle: 90°
- Pressure Range: 29.01 to 116
- Actuator Style: Rack and Pinion (Single)
- Length: 0.9449
from AGI - American Grippers Inc.
Multi-Motion Actuators provide linear and rotary motion from one unit. The grip-and-turn motions are independent from one another, making it easy to sequence the two motions. The Multi Motion Module yields a versatile automation module for part pick and place applications and orientation operations. [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°
- Number: Single Shaft
- Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
- Rotational Output: Table
from Parker Hannifin / Automation / Pneumatic - Europe
PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]
- Rotation Angle: 90°; 180°; 270°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 145
- Actuator Style: Rotary Vane (Single)
- Number: Single Shaft
from Rotomation, Inc.
The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 150
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 45.9
from Emerson Automation Solutions – Rosemount
Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80 ° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains the... [See More]
- Rotation Angle: 90°
- Pressure Range: 45 to 100
- Actuator Style: Rack and Pinion (Double)
- Maximum Torque: 4800
from ASCO
The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate ™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear... [See More]
- Rotation Angle: 90°; 180°
- Pressure Range: ? to 250
- Actuator Style: Rack and Pinion (Double)
- Maximum Torque: 14.6
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 5
from Rotomation, Inc.
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 75
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 73.5
from Emerson Automation Solutions – Rosemount
Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80 ° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains the... [See More]
- Rotation Angle: 90°
- Pressure Range: 45 to 100
- Actuator Style: Rack and Pinion (Double)
- Maximum Torque: 4800
from ASCO
Body: Hardcoat Anodized, lightweight, durable, Teflon ® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops,... [See More]
- Rotation Angle: 90°; 180°; Adjustable Angle One Side
- Pressure Range: ? to 120
- Actuator Style: Rack and Pinion (Single); Uses Two Independent Piston Cylinders
- Maximum Torque: 6.5
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 17
from Rotomation, Inc.
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 60
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 179
from Emerson Automation Solutions – Rosemount
Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80 ° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains the... [See More]
- Rotation Angle: 90°
- Pressure Range: 45 to 100
- Actuator Style: Rack and Pinion (Double)
- Maximum Torque: 4800
from ASCO
The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without rotating air lines. [See More]
- Rotation Angle: 90°; 180°
- Pressure Range: ? to 120
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 6.5
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 50
from Rotomation, Inc.
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 60
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 415
from ASCO
The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without rotating air lines. [See More]
- Rotation Angle: 90°; 180°
- Pressure Range: ? to 120
- Actuator Style: Rotary Vane (Single)
- Rotational Output: Gripper Rotates Freely
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 100
from Rotomation, Inc.
The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
- Pressure Range: 0.0 to 75
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 68.25
from ASCO
The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over... [See More]
- Rotation Angle: 90°
- Pressure Range: ? to 250
- Actuator Style: Uses Two Independent Piston Cylinders
- Maximum Torque: 30
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 248
from Rotomation, Inc.
The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 228
from Rotomation, Inc.
The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 728
from Rotomation, Inc.
With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 45
from Rotomation, Inc.
With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 368
from Rotomation, Inc.
With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 1118
from Rotomation, Inc.
With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 2595
from Rotomation, Inc.
The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 90
from Rotomation, Inc.
The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 735
from Rotomation, Inc.
The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 745
from Rotomation, Inc.
With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 200
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 1384
from Rotomation, Inc.
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 38.25
from Rotomation, Inc.
The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 150
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 73.5
from Rotomation, Inc.
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 120
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 179
from Rotomation, Inc.
The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 120
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 415
from Rotomation, Inc.
The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
- Pressure Range: 0.0 to 150
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 63
from Rotomation, Inc.
The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 100
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 7.7
from Rotomation, Inc.
The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 105
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 8.09
from Rotomation, Inc.
Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 60, 100, 190 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 130
- Actuator Style: Rack and Pinion (Double)
- Maximum Torque: 14.95
from Rotomation, Inc.
The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 45.9
from Rotomation, Inc.
The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any... [See More]
- Rotation Angle: 45°; 90°; 50, 95 Degrees; Special Combinations Available; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 130
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 14.95