>360° Pneumatic Rotary Actuators

12 Results
Robot End Effector Swivels -- Tool Changer Optional
from Robot System Products

Swivels provides air supply and electrical signals without limting your robots motion capabilities. You can spin the 6:th axis free from hoses, cables or other obstacles. Low weight, high corrosion resistance and minimum service will shorten your cycle-times, enhance your productivity and maximize... [See More]

  • Rotation Angle: >360°
  • Maximum Torque: 1770
  • Pressure Range: 145
  • Radial Load: 787
Dual Rack Pick & Place Actuator -- PA22
from Rotomation, Inc.

The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 228
Dual Rack Pick & Place Actuator -- PA32
from Rotomation, Inc.

The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 728
Dual Rack Three Position Rotary Actuator -- A12-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 45
Dual Rack Three Position Rotary Actuator -- A22-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 368
Dual Rack Three Position Rotary Actuator -- A32-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 1118
Dual Rack Three Position Rotary Actuator -- A42-3P
from Rotomation, Inc.

With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 2595
Dual Rack Tie Rod Rotary Actuator -- A12
from Rotomation, Inc.

The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 90
Dual Rack Tie Rod Rotary Actuator -- A22
from Rotomation, Inc.

The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 735
Single Rack Pick & Place Actuator -- PA01
from Rotomation, Inc.

The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 100
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 7.7
Single Rack Tie Rod Rotary Actuator -- A01
from Rotomation, Inc.

The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 105
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 8.09
Stepping Actuator -- S1
from Rotomation, Inc.

The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 45.9