180° Pneumatic Rotary Actuators

79 Results
Quarter turn actuator -- DSR-1 1/4"-180-P
from Festo Corporation

Rotary vane actuator. With spigot or hollow flanged shaft. The modern alternative is the quarter turn actuator DRVS [See More]

  • Rotation Angle: 180°
  • Pressure Range: 21.76 to 116
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
1-1/4" Bore Turn-Act Rotary Vane Actuator -- Turn-Dex® 323
from Compact Automation

Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the... [See More]

  • Rotation Angle: 180°
  • Pressure Range: 35 to 200
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 13
Pneumatic Rotary Actuators -- 1215351
from RS Components, Ltd.

Festo DRRD-16-180-FH-PA [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Features: Stop Cushioning
Quarter turn actuator -- DSR-1 5/8"-180-P
from Festo Corporation

Rotary vane actuator. With spigot or hollow flanged shaft. The modern alternative is the quarter turn actuator DRVS [See More]

  • Rotation Angle: 180°
  • Pressure Range: 21.76 to 116
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
  • Maximum Torque: 50
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Linear Stroke: 1 to 4
Pneumatic Rotary Actuators -- 1215352
from RS Components, Ltd.

Festo DRRD-16-180-FH-Y9A [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 145
  • Features: Stop Cushioning
Quarter turn actuator -- DSRL-1 1/4"-180-P-FW
from Festo Corporation

Rotary vane actuator. With spigot or hollow flanged shaft. The modern alternative is the quarter turn actuator DRVS [See More]

  • Rotation Angle: 180°
  • Pressure Range: 21.76 to 116
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Turn-Act Rotary Vane Actuator -- Brute® 223
from Compact Automation

Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]

  • Rotation Angle: 180°; Multiple Position (optional feature)
  • Pressure Range: 15 to 200
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 400
Pneumatic Rotary Actuators -- 1215353
from RS Components, Ltd.

Festo DRRD-20-180-FH-PA [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Features: Stop Cushioning
Quarter turn actuator -- DSRL-1 5/8"-180-P-FW
from Festo Corporation

Rotary vane actuator. With spigot or hollow flanged shaft. The modern alternative is the quarter turn actuator DRVS [See More]

  • Rotation Angle: 180°
  • Pressure Range: 21.76 to 116
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Turn-Act Rotary Vane Actuator -- Comp-Act® 013
from Compact Automation

Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]

  • Rotation Angle: 180°; Multiple Position (optional feature)
  • Pressure Range: 35 to 200
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 9
Pneumatic Rotary Actuators -- 1215354
from RS Components, Ltd.

Festo DRRD-20-180-FH-Y9A [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 145
  • Features: Stop Cushioning
Rotary actuator -- DRRD-10-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Turn-Act Rotary Vane Actuator -- Turn-Act® 113
from Compact Automation

Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]

  • Rotation Angle: 180°; Multiple Position (optional feature)
  • Pressure Range: 35 to 200
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 87
Pneumatic Rotary Actuators -- 1215355
from RS Components, Ltd.

Festo DRRD-25-180-FH-PA [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Features: Stop Cushioning
Rotary actuator -- DRRD-12-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1215358
from RS Components, Ltd.

Festo DRRD-32-180-FH-Y9A [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 145
  • Features: Stop Cushioning
Rotary actuator -- DRRD-12-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1259919
from RS Components, Ltd.

Festo DRVS-6-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Single Shaft
  • Pressure Range: 116
  • Diameter: 0.2362
Rotary actuator -- DRRD-16-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1366561
from RS Components, Ltd.

Festo DRVS-16-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 0.6299
Rotary actuator -- DRRD-16-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1366563
from RS Components, Ltd.

Festo DRVS-25-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 0.9843
Rotary actuator -- DRRD-20-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1366565
from RS Components, Ltd.

Festo DRVS-32-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 1.26
Rotary actuator -- DRRD-20-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1754500
from RS Components, Ltd.

Festo DSR-16-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 2.22
Rotary actuator -- DRRD-25-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1754501
from RS Components, Ltd.

Festo DSR-25-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 2.68
Rotary actuator -- DRRD-25-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 1754502
from RS Components, Ltd.

Festo DSR-32-180-P [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 3.62
Rotary actuator -- DRRD-32-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 2022693
from RS Components, Ltd.

Festo DRRD-12-180-FH-PA [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 0.4724
Rotary actuator -- DRRD-32-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 2022697
from RS Components, Ltd.

Festo DRRD-8-180-FH-PA [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 0.3150
Rotary actuator -- DRRD-35-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 2022699
from RS Components, Ltd.

Festo DRRD-10-180-FH-PA [See More]

  • Rotation Angle: 180°; 180°
  • Number: Double Shaft
  • Pressure Range: 116
  • Diameter: 0.3937
Rotary actuator -- DRRD-35-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 3025800
from RS Components, Ltd.

SMC CRB1BW50-180S-XF [See More]

  • Rotation Angle: 180°; 180°
  • Diameter: 1.97
  • Pressure Range: 145
  • Features: Stop Cushioning
Rotary actuator -- DRRD-40-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 43.51 to 116
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 7150786
from RS Components, Ltd.

SMC CDRB1BW80-180S [See More]

  • Rotation Angle: 180°; 180°
  • Diameter: 3.15
  • Pressure Range: 144
  • Features: Stop Cushioning
Rotary actuator -- DRRD-40-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Rotation Angle: 180°
  • Pressure Range: 29.01 to 145
  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Features: Stop Cushioning
Pneumatic Rotary Actuators -- 7967281
from RS Components, Ltd.

SMC CRB2BW30-180SZ [See More]

  • Rotation Angle: 180°; 180°
  • Diameter: 1.18
  • Number: Double Shaft
  • Features: Stop Cushioning
High Force Pneumatic Rotary Actuator -- RI
from PHD, Inc.

Series RI and Series RIxH Rotary Actuators offer standard 2-day delivery. Series RI Rotary Actuators incorporate internal air passages within the rotary pinion to allow pneumatic coupling to other devices without external tubing. Series RIxH Rotary Actuators incorporate a hollow pinion to provide... [See More]

  • Rotation Angle: 180°
  • Operating Temperature: -20 to 160
  • Pressure Range: 20 to 100
Pro-PRN Rotary Actuator -- PRN50SE
from Parker Hannifin / Automation / Pneumatic - Europe

PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]

  • Rotation Angle: 90°; 180°; 270°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 145
  • Actuator Style: Rotary Vane (Single)
  • Number: Single Shaft
Rotary Actuators -- JG-Series
from R&I Manufacturing Co.

DURA-TAC JG-1000 is an economic rotary actuator with rotary motion achieved by two pistons driving a series of hardened 1/2" diameter steel balls against a dowel pin located in the output flange. This gives a back-lash free, air spring-loaded power train. Air pressure and/or flow controls are used... [See More]

  • Rotation Angle: 180°
  • Pressure Range: 80 to 100
  • Actuator Style: Rack and Pinion (Double)
  • Time / 180°: 300
Rotary Cylinder -- RC RR Series
from SAS Automation, LLC

Allows for 0-180 ° rotational motion. Adjustable angle with cushioned shocks. Sensors available. Double acting [See More]

  • Rotation Angle: 180°
  • Rotational Output: Table
  • Features: Stop Cushioning; Position Feedback (optional feature)
Multi-Motion Actuator -- AGM-1
from AGI - American Grippers Inc.

Multi-Motion Actuators provide linear and rotary motion from one unit. The grip-and-turn motions are independent from one another, making it easy to sequence the two motions. The Multi Motion Module yields a versatile automation module for part pick and place applications and orientation operations. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°
  • Number: Single Shaft
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Rotational Output: Table
AR Series Rotary Actuator -- AR 020 Series
from ASCO

The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate ™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear... [See More]

  • Rotation Angle: 90°; 180°
  • Pressure Range: ? to 250
  • Actuator Style: Rack and Pinion (Double)
  • Maximum Torque: 14.6
Dual Rack Indexing Actuator -- X12
from Rotomation, Inc.

The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 150
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 45.9
Low Profile Pneumatic Rotary Actuator -- RF
from PHD, Inc.

The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180 ° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180 ° of rotation providing superb... [See More]

  • Rotation Angle: 180°; Adjustable Angle Both Sides
  • Pressure Range: 20 to 100
  • Actuator Style: Rack and Pinion (Double)
  • Axial Load: 8.1
Rotary Actuators -- SRA-Series
from R&I Manufacturing Co.

DURA-TAC SRA Series of rack driven rotary actuators provide a durable and compact approach to automatic work rotation. FEATURES. DURA-TAC SRA Series have a compact, square body design to allow use in tight space applications. The output table is supported by two bearings to provide high loading... [See More]

  • Rotation Angle: 180°
  • Pressure Range: 30 to 100
  • Actuator Style: Rack and Pinion (Double)
  • Time / 180°: 300
Rotary Cylinder -- RC S Series
from SAS Automation, LLC

Allows for 0-180o rotational motion. Adjustable angle with cushioned shocks. Sensors available. Double acting [See More]

  • Rotation Angle: 180°
  • Rotational Output: Table
  • Features: Stop Cushioning; Position Feedback (optional feature)
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 5
LR Series Low Profile Rotary Actuator -- LR 06 Series
from ASCO

Body: Hardcoat Anodized, lightweight, durable, Teflon ® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops,... [See More]

  • Rotation Angle: 90°; 180°; Adjustable Angle One Side
  • Pressure Range: ? to 120
  • Actuator Style: Rack and Pinion (Single); Uses Two Independent Piston Cylinders
  • Maximum Torque: 6.5
Dual Rack Indexing Actuator -- X22
from Rotomation, Inc.

The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 75
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 73.5
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 17
RM Series Rotary Manifold -- RM 1 Series
from ASCO

The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without rotating air lines. [See More]

  • Rotation Angle: 90°; 180°
  • Pressure Range: ? to 120
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 6.5
Dual Rack Indexing Actuator -- X32
from Rotomation, Inc.

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 60
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 179
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 50
RM Series Rotary Manifold -- RM 6 Series
from ASCO

The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper is a clean compact assembly which allows the gripper to rotate freely without rotating air lines. [See More]

  • Rotation Angle: 90°; 180°
  • Pressure Range: ? to 120
  • Actuator Style: Rotary Vane (Single)
  • Rotational Output: Gripper Rotates Freely
Dual Rack Indexing Actuator -- X42
from Rotomation, Inc.

This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 60
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 415
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 100
Dual Rack Nitpicker Pick & Place Acuator -- PX22
from Rotomation, Inc.

The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Pressure Range: 0.0 to 75
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 68.25
Precision Rotary Actuator -- AGR-5
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 248
Dual Rack Pick & Place Actuator -- PA22
from Rotomation, Inc.

The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 228
Dual Rack Pick & Place Actuator -- PA32
from Rotomation, Inc.

The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 728
Dual Rack Three Position Rotary Actuator -- A12-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 45
Dual Rack Three Position Rotary Actuator -- A22-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 368
Dual Rack Three Position Rotary Actuator -- A32-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 1118
Dual Rack Three Position Rotary Actuator -- A42-3P
from Rotomation, Inc.

With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 2595
Dual Rack Tie Rod Rotary Actuator -- A12
from Rotomation, Inc.

The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 90
Dual Rack Tie Rod Rotary Actuator -- A22
from Rotomation, Inc.

The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 750
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Maximum Torque: 735
Indexing Actuator -- X1
from Rotomation, Inc.

Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 38.25
Single Rack Nitpicker Pick & Place Acuator -- PX2
from Rotomation, Inc.

The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Pressure Range: 0.0 to 150
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 63
Single Rack Pick & Place Actuator -- PA01
from Rotomation, Inc.

The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 100
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 7.7
Single Rack Tie Rod Rotary Actuator -- A01
from Rotomation, Inc.

The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 105
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 8.09
Small Bore Pneumatic Rotary Position Actuator -- A032
from Rotomation, Inc.

Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 60, 100, 190 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 130
  • Actuator Style: Rack and Pinion (Double)
  • Maximum Torque: 14.95
Stepping Actuator -- S1
from Rotomation, Inc.

The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 300
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Maximum Torque: 45.9