Adjustable Angle One Side Pneumatic Rotary Actuators

7 Results
Pro-PRN Rotary Actuator -- PRN50SE
from Parker Hannifin / Automation / Pneumatic - Europe

PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]

  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 145
  • Rotation Angle: 90°; 180°; 270°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Number: Single Shaft
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 5
LR Series Low Profile Rotary Actuator -- LR 06 Series
from ASCO

Body: Hardcoat Anodized, lightweight, durable, Teflon ® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops,... [See More]

  • Actuator Style: Rack and Pinion (Single); Uses Two Independent Piston Cylinders
  • Pressure Range: ? to 120
  • Rotation Angle: 90°; 180°; Adjustable Angle One Side
  • Maximum Torque: 6.5
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 17
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 50
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 100
Precision Rotary Actuator -- AGR-5
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 248