Table Pneumatic Rotary Actuators

15 Results
Rotary indexing table -- DHTG-140-12-A
from Festo Corporation

For swiveling or separating tasks. Sturdy mechanical system. Easy planning and commissioning. Rotary table diameters: 65, 90, 140, 220 mm. Free control of rotational direction [See More]

  • Rotational Output: Table
  • Pressure Range: 58.02 to 116
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Axial Load: 899
Rotary indexing table -- DHTG-220-12-A
from Festo Corporation

For swiveling or separating tasks. Sturdy mechanical system. Easy planning and commissioning. Rotary table diameters: 65, 90, 140, 220 mm. Free control of rotational direction [See More]

  • Rotational Output: Table
  • Pressure Range: 58.02 to 116
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Axial Load: 1124
Rotary indexing table -- DHTG-65-12-A
from Festo Corporation

For swiveling or separating tasks. Sturdy mechanical system. Easy planning and commissioning. Rotary table diameters: 65, 90, 140, 220 mm. Free control of rotational direction [See More]

  • Rotational Output: Table
  • Pressure Range: 58.02 to 116
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Axial Load: 225
Rotary indexing table -- DHTG-90-12-A
from Festo Corporation

For swiveling or separating tasks. Sturdy mechanical system. Easy planning and commissioning. Rotary table diameters: 65, 90, 140, 220 mm. Free control of rotational direction [See More]

  • Rotational Output: Table
  • Pressure Range: 58.02 to 116
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Axial Load: 450
Multi-Motion Actuator -- AGM-1
from AGI - American Grippers Inc.

Multi-Motion Actuators provide linear and rotary motion from one unit. The grip-and-turn motions are independent from one another, making it easy to sequence the two motions. The Multi Motion Module yields a versatile automation module for part pick and place applications and orientation operations. [See More]

  • Rotational Output: Table
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Number: Single Shaft
Low Profile Pneumatic Rotary Actuator -- RF
from PHD, Inc.

The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180 ° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180 ° of rotation providing superb... [See More]

  • Rotational Output: Table
  • Rotation Angle: 180°; Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 20 to 100
Rotary Cylinder -- RC RR Series
from SAS Automation, LLC

Allows for 0-180 ° rotational motion. Adjustable angle with cushioned shocks. Sensors available. Double acting [See More]

  • Rotational Output: Table
  • Features: Stop Cushioning; Position Feedback (optional feature)
  • Rotation Angle: 180°
LR Series Low Profile Rotary Actuator -- LR 06 Series
from ASCO

Body: Hardcoat Anodized, lightweight, durable, Teflon ® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops,... [See More]

  • Rotational Output: Table
  • Rotation Angle: 90°; 180°; Adjustable Angle One Side
  • Actuator Style: Rack and Pinion (Single); Uses Two Independent Piston Cylinders
  • Pressure Range: ? to 120
Robot End Effector Swivels -- Tool Changer Optional
from Robot System Products

Swivels provides air supply and electrical signals without limting your robots motion capabilities. You can spin the 6:th axis free from hoses, cables or other obstacles. Low weight, high corrosion resistance and minimum service will shorten your cycle-times, enhance your productivity and maximize... [See More]

  • Rotational Output: Table
  • Pressure Range: 145
  • Rotation Angle: >360°
  • Maximum Torque: 1770
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotational Output: Table
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
Rotary Cylinder -- RC S Series
from SAS Automation, LLC

Allows for 0-180o rotational motion. Adjustable angle with cushioned shocks. Sensors available. Double acting [See More]

  • Rotational Output: Table
  • Features: Stop Cushioning; Position Feedback (optional feature)
  • Rotation Angle: 180°
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotational Output: Table
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotational Output: Table
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotational Output: Table
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
Precision Rotary Actuator -- AGR-5
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotational Output: Table
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120