Shaft Pneumatic Rotary Actuators

70 Results
Quarter turn actuator -- DAPS-0008-090-R-F03
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 14.5 to 122
  • Rotation Angle: 90°
  • Length: 0.3976
Universal Pneumatic Rotary Actuator -- UP1
from ABB Measurement & Analytics

The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder with a motion... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°; 80° to 92°
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 40 to 100
1-1/4" Bore Turn-Act Rotary Vane Actuator -- Turn-Dex® 321
from Compact Automation

Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 270°
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 35 to 200
Quarter turn actuator -- DAPS-0015-090-R-F03
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 14.5 to 122
  • Rotation Angle: 90°
  • Length: 0.5197
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Maximum Torque: 50
Quarter turn actuator -- DAPS-0015-090-R-F03-CR
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 36.26 to 122
  • Rotation Angle: 90°
  • Length: 0.3976
Turn-Act Rotary Vane Actuator -- Brute® 221
from Compact Automation

Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 270°; Multiple Position (optional feature)
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 15 to 200
Quarter turn actuator -- DAPS-0015-090-RS3-F03-CR
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 60.92 to 122
  • Rotation Angle: 90°
  • Length: 0.4016
Turn-Act Rotary Vane Actuator -- Comp-Act®
from Compact Automation

Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 270°; Multiple Position (optional feature)
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 35 to 200
Quarter turn actuator -- DAPS-0030-090-RS2-F0305-CR
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 50.76 to 122
  • Rotation Angle: 90°
  • Length: 0.4764
Turn-Act Rotary Vane Actuator -- Turn-Act® 111
from Compact Automation

Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 270°; Multiple Position (optional feature)
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 35 to 200
Quarter turn actuator -- DAPS-0053-090-RS1-F0507-MW
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 40.61 to 122
  • Rotation Angle: 92 deg
  • Length: 0.7598
Quarter turn actuator -- DAPS-0060-090-R-F0305-CR
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 36.26 to 122
  • Rotation Angle: 90°
  • Length: 0.4764
Quarter turn actuator -- DAPS-0106-090-R-F0507-MW
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 14.5 to 122
  • Rotation Angle: 92 deg
  • Length: 0.7598
Quarter turn actuator -- DAPS-0180-090-RS1-F0710-MW
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 40.61 to 122
  • Rotation Angle: 92 deg
  • Length: 0.9567
Quarter turn actuator -- DAPS-0480-090-RS1-F1012-MW
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 40.61 to 122
  • Rotation Angle: 92 deg
  • Length: 1.52
Quarter turn actuator -- DAPS-0720-090-RS1-F12-MW
from Festo Corporation

High breakaway torques. Approved in accordance with Directive 2014/34/EU (ATEX). Flange hole pattern to ISO 5211. Mounting hole pattern to VDI/VDE 3845. Available with handwheel as a manual emergency override. Corrosion-resistant variant made from stainless steel [See More]

  • Rotational Output: Shaft
  • Pressure Range: 40.61 to 122
  • Rotation Angle: 92 deg
  • Length: 1.52
Rotary actuator -- DSM-10-180-P
from Festo Corporation

Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 180°
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 36.26 to 116
Rotary actuator -- DSM-10-180-P-FW
from Festo Corporation

Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 180°
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 36.26 to 116
Rotary actuator -- DSM-10-240-P-FF
from Festo Corporation

Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 0 deg ... 200 deg
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 36.26 to 116
Rotary actuator -- DSM-10-240-P-FF-FW
from Festo Corporation

Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 0 deg ... 200 deg
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 36.26 to 116
Rotary actuator -- DSM-12-270-A-B
from Festo Corporation

Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 270°
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 29.01 to 145
Rotary actuator -- DSM-12-270-FW-A-B
from Festo Corporation

Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 270°
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 29.01 to 145
Rotary actuator -- DSMI-25-270-A-B
from Festo Corporation

With rotary vane. Integrated rotary potentiometer. Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX. Compact design [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 0 deg ... 272 deg
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 58.02 to 116
Rotary actuator -- DSMI-40-270-A-B
from Festo Corporation

With rotary vane. Integrated rotary potentiometer. Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX. Compact design [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 0 deg ... 272 deg
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 58.02 to 116
Rotary actuator -- DSMI-63-270-A-B
from Festo Corporation

With rotary vane. Integrated rotary potentiometer. Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX. Compact design [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 0 deg ... 272 deg
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 58.02 to 116
Pro-PRN Rotary Actuator -- PRN50SE
from Parker Hannifin / Automation / Pneumatic - Europe

PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°; 180°; 270°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 145
Air/Oil Tandem Rotary Actuator -- 2000-8000
from PHD, Inc.

Air/Oil Tandem Rotary Actuators provide the smooth control of hydraulics with the simplicity of pneumatics. One end of the actuator is a closed loop hydraulic control member. The other provides pneumatic power to the racks. Advantages: Four sizes available in both 2 and 3 position models, standard... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 45° (optional feature); 90° (optional feature); 180° (optional feature); 270° (optional feature); 360° (optional feature); >360° (optional feature); 450°
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 20 to 150
Rotary Actuators -- JG-Series
from R&I Manufacturing Co.

DURA-TAC JG-1000 is an economic rotary actuator with rotary motion achieved by two pistons driving a series of hardened 1/2" diameter steel balls against a dowel pin located in the output flange. This gives a back-lash free, air spring-loaded power train. Air pressure and/or flow controls are used... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 180°
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 80 to 100
Hagan Power Positioner 2½x5 and 4x5 Torque Type
from Emerson Automation Solutions – Rosemount

Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson ’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 80
  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 45 to 120
Dual Rack Indexing Actuator -- X12
from Rotomation, Inc.

The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 150
AR Series Rotary Actuator -- AR 020 Series
from ASCO

The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate ™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°; 180°
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: ? to 250
PV Rotary Actuator -- 6V1300030F-100
from Parker Hannifin / Automation / Pneumatic - Europe

PV Vane Rotary Actuators provide the maximum amount of output torque from the minimum envelope size. They convert pneumatic pressure into rotary motion for a wide variety of industrial applications. Single vane models have a maximum rotation of 280 degrees. Double vane models have a maximum rotation... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 100°; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rotary Vane (Double)
  • Pressure Range: 29.01 to 145
Heavy Duty Pneumatic & Hydraulic Rotary Actuator -- 1000-8000
from PHD, Inc.

Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured for most rotary applications. Standard rotations range up to 450 ° with torques to 31,800 in-lb. [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 45° (optional feature); 90° (optional feature); 180° (optional feature); 270° (optional feature); 360° (optional feature); >360° (optional feature); 450°
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double) (optional feature); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 20 to 1500
Rotary Actuators -- SRA-Series
from R&I Manufacturing Co.

DURA-TAC SRA Series of rack driven rotary actuators provide a durable and compact approach to automatic work rotation. FEATURES. DURA-TAC SRA Series have a compact, square body design to allow use in tight space applications. The output table is supported by two bearings to provide high loading... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 180°
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 30 to 100
Hagan Power Positioner 2½x5 Thrust Type
from Emerson Automation Solutions – Rosemount

Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson ’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications – from... [See More]

  • Rotational Output: Shaft
  • Pressure Range: 45 to 120
  • Actuator Style: Rotary Vane (Single)
  • Axial Load: 500
Dual Rack Indexing Actuator -- X22
from Rotomation, Inc.

The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 75
R Series Rack and Pinion Style Rotary Actuator Line -- SAR Series
from ASCO

The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees (optional feature); 45° (optional feature); 90° (optional feature); 120° (optional feature); 135° (optional feature); 180° (optional feature); 225° (optional feature); 270° (optional feature); 315° (optional feature); 360° (optional feature); >360° (optional feature)
  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: ? to 150
High Load Pneumatic Rotary Actuator -- RA
from PHD, Inc.

PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 45° (optional feature); 90° (optional feature); 135° (optional feature); 180° (optional feature); 225° (optional feature); 270° (optional feature); Adjustable Angle Both Sides
  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 20 to 150
Hagan Power Positioner 4x5 Thrust Type
from Emerson Automation Solutions – Rosemount

Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson ’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. Rosemount... [See More]

  • Rotational Output: Shaft
  • Pressure Range: 45 to 120
  • Actuator Style: Rotary Vane (Single)
  • Axial Load: 400
Dual Rack Indexing Actuator -- X32
from Rotomation, Inc.

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 60
RW Series 90 Degree Rotary Actuator -- RW 030 Series
from ASCO

The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°
  • Actuator Style: Uses Two Independent Piston Cylinders
  • Pressure Range: ? to 250
Hagan Power Positioner 4x5 Torque Type
from Emerson Automation Solutions – Rosemount

Industries need muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson ’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. The... [See More]

  • Rotational Output: Shaft
  • Pressure Range: 45 to 120
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 4800
Dual Rack Indexing Actuator -- X42
from Rotomation, Inc.

This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 60
Hagan Power Positioner 6x10 Torque Type
from Emerson Automation Solutions – Rosemount

Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson ’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where... [See More]

  • Rotational Output: Shaft
  • Pressure Range: 45 to 120
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 21600
Dual Rack Nitpicker Pick & Place Acuator -- PX22
from Rotomation, Inc.

The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 75
Hagan Power Positioner 8x14 Torque Type
from Emerson Automation Solutions – Rosemount

Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson ’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications – from... [See More]

  • Rotational Output: Shaft
  • Pressure Range: 45 to 120
  • Actuator Style: Rotary Vane (Single)
  • Maximum Torque: 55200
Dual Rack Pick & Place Actuator -- PA22
from Rotomation, Inc.

The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 250
PowerVUE™ Fan Damper Actuators 4x5 Torque Type
from Emerson Automation Solutions – Rosemount

Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80 ° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains the... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 45 to 100
Dual Rack Pick & Place Actuator -- PA32
from Rotomation, Inc.

The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 250
PowerVUE™ Fan Damper Actuators 6x10 Torque Type
from Emerson Automation Solutions – Rosemount

Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80 ° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains the... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 45 to 100
Dual Rack Three Position Rotary Actuator -- A12-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 300
PowerVUE™ Fan Damper Actuators 8x14 Torque Type
from Emerson Automation Solutions – Rosemount

Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80 ° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains the... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 90°
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 45 to 100
Dual Rack Three Position Rotary Actuator -- A22-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 750
Dual Rack Three Position Rotary Actuator -- A32-3P
from Rotomation, Inc.

With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 750
Dual Rack Three Position Rotary Actuator -- A42-3P
from Rotomation, Inc.

With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 750
Dual Rack Tie Rod Rotary Actuator -- A12
from Rotomation, Inc.

The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 300
Dual Rack Tie Rod Rotary Actuator -- A22
from Rotomation, Inc.

The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 750
Dual Rack Tie Rod Rotary Actuator -- A32
from Rotomation, Inc.

The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 250
Dual Rack Tie Rod Rotary Actuator -- A42
from Rotomation, Inc.

With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
  • Pressure Range: 0.0 to 200
Indexing Actuator -- X1
from Rotomation, Inc.

Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 250
Indexing Actuator -- X2
from Rotomation, Inc.

The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 150
Indexing Actuator -- X3
from Rotomation, Inc.

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 120
Indexing Actuator -- X4
from Rotomation, Inc.

The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 120
Single Rack Nitpicker Pick & Place Acuator -- PX2
from Rotomation, Inc.

The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 150
Single Rack Pick & Place Actuator -- PA01
from Rotomation, Inc.

The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 100
Single Rack Tie Rod Rotary Actuator -- A01
from Rotomation, Inc.

The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 105
Small Bore Pneumatic Rotary Position Actuator -- A032
from Rotomation, Inc.

Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 60, 100, 190 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 0.0 to 130
Stepping Actuator -- S1
from Rotomation, Inc.

The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 300
Three Position Rotary Actuator -- A032-3P
from Rotomation, Inc.

The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any... [See More]

  • Rotational Output: Shaft
  • Rotation Angle: 45°; 90°; 50, 95 Degrees; Special Combinations Available; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 130