135° Pneumatic Rotary Actuators

6 Results
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
  • Maximum Torque: 50
  • Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Linear Stroke: 1 to 4
Pro-PRN Rotary Actuator -- PROA3S-0-90
from Parker Hannifin / Automation / Pneumatic - Europe

PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 145
  • Actuator Style: Rotary Vane (Single)
  • Number: Single Shaft
Small Bore Pneumatic Compact High Torque Dual Rack Actuator -- A752
from Rotomation, Inc.

The A752 is designed to produce substantial amounts of torque in a small package. Its dual rack construction also eliminates gear lash at the ends of the stroke for precise positioning of parts. Its standard ball bearings, roller burnished cylinder bores and one-piece heat treated alloy steel pinion... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 60, 100, 190 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Pressure Range: 0.0 to 250
  • Actuator Style: Rack and Pinion (Double)
  • Maximum Torque: 110
Multi-Motion Actuator -- AGM-1
from AGI - American Grippers Inc.

Multi-Motion Actuators provide linear and rotary motion from one unit. The grip-and-turn motions are independent from one another, making it easy to sequence the two motions. The Multi Motion Module yields a versatile automation module for part pick and place applications and orientation operations. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°
  • Number: Single Shaft
  • Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
  • Rotational Output: Table
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 5
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Pressure Range: 30 to 120
  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Maximum Torque: 17