Rack and Pinion (Single) / Helical Pneumatic Rotary Actuators

52 Results
Universal Pneumatic Rotary Actuator -- UP3
from ABB Measurement & Analytics

The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder with a motion... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 40 to 100
  • Rotation Angle: 90°
  • Maximum Torque: 9600
Quarter turn actuator -- DFPD-10-RP-90-RD-F03
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.3937
Quarter turn actuator -- DFPD-120-RP-90-RD-F0507
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.7480
Quarter turn actuator -- DFPD-120-RP-90-RS30-F0507
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.7480
Quarter turn actuator -- DFPD-1200-RP-90-RD-F14
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 1.5
Quarter turn actuator -- DFPD-160-RP-90-RD-F0710
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.9449
Quarter turn actuator -- DFPD-20-RP-90-RD-F04
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.4724
Quarter turn actuator -- DFPD-20-RP-90-RS30-F03
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.3937
Quarter turn actuator -- DFPD-2300-RP-90-RD-F1216
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 1.89
Quarter turn actuator -- DFPD-240-RP-90-RD-F0710
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.9449
Quarter turn actuator -- DFPD-240-RP-90-RS30-F0710
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.9449
Quarter turn actuator -- DFPD-300-RP-90-RD-F0710
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.9449
Quarter turn actuator -- DFPD-40-RP-90-RD-F0507
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.6299
Quarter turn actuator -- DFPD-40-RP-90-RS30-F04
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.4724
Quarter turn actuator -- DFPD-480-RP-90-RD-F1012
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 1.14
Quarter turn actuator -- DFPD-80-RP-90-RD-F0507
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.7480
Quarter turn actuator -- DFPD-80-RP-90-RS30-F0507
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 0.7480
Quarter turn actuator -- DFPD-900-RP-90-RD-F14
from Festo Corporation

Uniform torque characteristic across the entire rotation angle of 90 ° with the double-acting version. Version with swivel angle 120 °, 135 °, 180 ° for the sizes 40, 120, 240, 480, double-acting. Process valve connector according to ISO 5211. Mounting hole pattern to VDI/VDE... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 29.01 to 116
  • Rotation Angle: 90°
  • Length: 1.5
Rotary actuator -- DRRD-10-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 43.51 to 116
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-12-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 43.51 to 116
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-12-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 29.01 to 145
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-16-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 43.51 to 116
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-16-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 29.01 to 145
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-20-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 43.51 to 116
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-20-180-FH-Y9A
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 29.01 to 145
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Rotary actuator -- DRRD-25-180-FH-PA
from Festo Corporation

Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]

  • Actuator Style: Rack and Pinion (Single); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 43.51 to 116
  • Rotation Angle: 180°
  • Features: Stop Cushioning
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 5
LR Series Low Profile Rotary Actuator -- LR 06 Series
from ASCO

Body: Hardcoat Anodized, lightweight, durable, Teflon ® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops,... [See More]

  • Actuator Style: Rack and Pinion (Single); Uses Two Independent Piston Cylinders
  • Pressure Range: ? to 120
  • Rotation Angle: 90°; 180°; Adjustable Angle One Side
  • Maximum Torque: 6.5
Heavy Duty Pneumatic & Hydraulic Rotary Actuator -- 1000-8000
from PHD, Inc.

Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured for most rotary applications. Standard rotations range up to 450 ° with torques to 31,800 in-lb. [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double) (optional feature); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 20 to 1500
  • Rotation Angle: 45° (optional feature); 90° (optional feature); 180° (optional feature); 270° (optional feature); 360° (optional feature); >360° (optional feature); 450°
  • Rotational Output: Shaft
Indexing Actuator -- X1
from Rotomation, Inc.

Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 250
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 38.25
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 17
R Series Rack and Pinion Style Rotary Actuator Line -- SAR Series
from ASCO

The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: ? to 150
  • Rotation Angle: Less than 45 degrees (optional feature); 45° (optional feature); 90° (optional feature); 120° (optional feature); 135° (optional feature); 180° (optional feature); 225° (optional feature); 270° (optional feature); 315° (optional feature); 360° (optional feature); >360° (optional feature)
  • Maximum Torque: 1711
High Load Pneumatic Rotary Actuator -- RA
from PHD, Inc.

PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 20 to 150
  • Rotation Angle: 45° (optional feature); 90° (optional feature); 135° (optional feature); 180° (optional feature); 225° (optional feature); 270° (optional feature); Adjustable Angle Both Sides
  • Features: Stop Cushioning (optional feature)
Indexing Actuator -- X2
from Rotomation, Inc.

The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 150
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 73.5
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 50
Indexing Actuator -- X3
from Rotomation, Inc.

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 179
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 100
Indexing Actuator -- X4
from Rotomation, Inc.

The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 415
Precision Rotary Actuator -- AGR-5
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 248
Single Rack Nitpicker Pick & Place Acuator -- PX2
from Rotomation, Inc.

The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 150
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
  • Maximum Torque: 63
Single Rack Pick & Place Actuator -- PA01
from Rotomation, Inc.

The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 100
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 7.7
Single Rack Pick & Place Actuator -- PA2
from Rotomation, Inc.

The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 250
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 105
Single Rack Pick & Place Actuator -- PA3
from Rotomation, Inc.

The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
  • Pressure Range: 0.0 to 250
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 355
Single Rack Tie Rod Rotary Actuator -- A01
from Rotomation, Inc.

The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 105
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 8.09
Single Rack Tie Rod Rotary Actuator -- A1
from Rotomation, Inc.

The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 300
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 45.9
Single Rack Tie Rod Rotary Actuator -- A2
from Rotomation, Inc.

The A2 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 750
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 368
Single Rack Tie Rod Rotary Actuator -- A3
from Rotomation, Inc.

The A3 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 750
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 1118
Single Rack Tie Rod Rotary Actuator -- A4
from Rotomation, Inc.

The A4 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 250
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 865
Stepping Actuator -- S1
from Rotomation, Inc.

The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 300
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 45.9
Stepping Actuator -- S2
from Rotomation, Inc.

The S2 stepping actuator is ideal for use in relatively small index tables with shot pins, conveyors, or as drives for roll feeders. The S2 provides unidirectional rotation in increments but unlike our X2 indexing actuator, it does not have positive stopping capability. The load will coast to a stop... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 150
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 73.5
Stepping Actuator -- S3
from Rotomation, Inc.

The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 130
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 194
Stepping Actuator -- S4
from Rotomation, Inc.

The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to a stop... [See More]

  • Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
  • Pressure Range: 0.0 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
  • Maximum Torque: 415