270° Pneumatic Rotary Actuators
from Compact Automation
Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the... [See More]
- Rotation Angle: 270°
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 13
from RS Components, Ltd.
SMC CRB1BW80-270S-XF [See More]
- Rotation Angle: 270°; 270°
- Diameter: 3.15
- Number: Double Shaft
- Features: Stop Cushioning
from Festo Corporation
Double-acting rotary vane actuator. Lighter than other quarter turn actuators. Fixed swivel angle, adjustable swivel angle possible with the help of accessories. Housing protected against splash water and dust [See More]
- Rotation Angle: 270°
- Pressure Range: 36.26 to 116
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.5
from Compact Automation
Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
- Maximum Torque: 50
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Linear Stroke: 1 to 4
from RS Components, Ltd.
SMC CRB2BW10-270SZ [See More]
- Rotation Angle: 270°; 270°
- Diameter: 0.3937
- Number: Single Shaft
- Features: Stop Cushioning
from Festo Corporation
Double-acting rotary vane actuator. Lighter than other quarter turn actuators. Fixed swivel angle, adjustable swivel angle possible with the help of accessories. Housing protected against splash water and dust [See More]
- Rotation Angle: 270°
- Pressure Range: 36.26 to 116
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 5.62
from Compact Automation
Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]
- Rotation Angle: 270°; Multiple Position (optional feature)
- Pressure Range: 15 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 400
from Festo Corporation
Double-acting rotary vane actuator. Lighter than other quarter turn actuators. Fixed swivel angle, adjustable swivel angle possible with the help of accessories. Housing protected against splash water and dust [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 116
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 8.99
from Compact Automation
Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]
- Rotation Angle: 270°; Multiple Position (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 9
from Festo Corporation
Double-acting rotary vane actuator. Lighter than other quarter turn actuators. Fixed swivel angle, adjustable swivel angle possible with the help of accessories. Housing protected against splash water and dust [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 116
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 16.86
from Compact Automation
Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]
- Rotation Angle: 270°; Multiple Position (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 87
from Festo Corporation
Double-acting rotary vane actuator. Lighter than other quarter turn actuators. Fixed swivel angle, adjustable swivel angle possible with the help of accessories. Housing protected against splash water and dust [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 116
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 26.98
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 43.51 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 40.46
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 29.01 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 101
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 36.26 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 36.26 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 36.26 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Festo Corporation
Rotary vane actuator. With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD) [See More]
- Rotation Angle: 270°
- Pressure Range: 36.26 to 145
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Axial Load: 4.05
from Parker Hannifin / Automation / Pneumatic - Europe
PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]
- Rotation Angle: 90°; 180°; 270°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 145
- Actuator Style: Rotary Vane (Single)
- Number: Single Shaft
from Rotomation, Inc.
The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 228
from Rotomation, Inc.
The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 728
from Rotomation, Inc.
With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 45
from Rotomation, Inc.
With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 368
from Rotomation, Inc.
With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 1118
from Rotomation, Inc.
With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 2595
from Rotomation, Inc.
The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 90
from Rotomation, Inc.
The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 735
from Rotomation, Inc.
The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 745
from Rotomation, Inc.
With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 200
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 1384
from Rotomation, Inc.
The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 100
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 7.7
from Rotomation, Inc.
The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 105
from Rotomation, Inc.
The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 355
from Rotomation, Inc.
The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 105
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 8.09
from Rotomation, Inc.
The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 45.9
from Rotomation, Inc.
The A2 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 368
from Rotomation, Inc.
The A3 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 750
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 1118
from Rotomation, Inc.
The A4 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 865
from Rotomation, Inc.
The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 45.9
from Rotomation, Inc.
The S2 stepping actuator is ideal for use in relatively small index tables with shot pins, conveyors, or as drives for roll feeders. The S2 provides unidirectional rotation in increments but unlike our X2 indexing actuator, it does not have positive stopping capability. The load will coast to a stop... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 150
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 73.5
from Rotomation, Inc.
The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 130
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 194
from Rotomation, Inc.
The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to a stop... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 120
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 415