Adjustable Angle Both Sides Pneumatic Rotary Actuators

8 Results
High Load Pneumatic Rotary Actuator -- RA
from PHD, Inc.

PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth... [See More]

  • Actuator Style: Rack and Pinion (Single)
  • Pressure Range: 20 to 150
  • Rotation Angle: 45° (optional feature); 90° (optional feature); 135° (optional feature); 180° (optional feature); 225° (optional feature); 270° (optional feature); Adjustable Angle Both Sides
  • Features: Stop Cushioning (optional feature)
Precision Rotary Actuator -- AGR-1
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 5
Pro-PRN Rotary Actuator -- PRN50SE
from Parker Hannifin / Automation / Pneumatic - Europe

PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]

  • Actuator Style: Rotary Vane (Single)
  • Pressure Range: 145
  • Rotation Angle: 90°; 180°; 270°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Number: Single Shaft
Low Profile Pneumatic Rotary Actuator -- RF
from PHD, Inc.

The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180 ° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180 ° of rotation providing superb... [See More]

  • Actuator Style: Rack and Pinion (Double)
  • Pressure Range: 20 to 100
  • Rotation Angle: 180°; Adjustable Angle Both Sides
  • Axial Load: 8.1
Precision Rotary Actuator -- AGR-2
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 17
Precision Rotary Actuator -- AGR-3
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 50
Precision Rotary Actuator -- AGR-4
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 100
Precision Rotary Actuator -- AGR-5
from AGI - American Grippers Inc.

Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]

  • Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
  • Pressure Range: 30 to 120
  • Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 248