45° Pneumatic Rotary Actuators
from Compact Automation
Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the... [See More]
- Rotation Angle: 45°
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 175
from Compact Automation
Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
- Maximum Torque: 50
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Linear Stroke: 1 to 4
from Compact Automation
Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]
- Rotation Angle: 45°; Multiple Position (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 175
from Rotomation, Inc.
The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 150
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 45.9
from AGI - American Grippers Inc.
Multi-Motion Actuators provide linear and rotary motion from one unit. The grip-and-turn motions are independent from one another, making it easy to sequence the two motions. The Multi Motion Module yields a versatile automation module for part pick and place applications and orientation operations. [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°
- Number: Single Shaft
- Actuator Style: Multi-Motion (Linear & Rotary) Cylinder
- Rotational Output: Table
from Parker Hannifin / Automation / Pneumatic - Europe
PRO-PRN Rotary Actuators. Full range of 9 sizes available. Non-lube intermittent use. Single or double vanes types. PRN High torque versions. Suitable for Process, packaging and electronics industry's applications [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 145
- Actuator Style: Rotary Vane (Single)
- Number: Single Shaft
from Rotomation, Inc.
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 75
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 73.5
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 5
from Rotomation, Inc.
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 60
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 179
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 17
from Rotomation, Inc.
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 60
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 415
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 50
from Rotomation, Inc.
The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
- Pressure Range: 0.0 to 75
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 68.25
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 100
from Rotomation, Inc.
The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 228
from AGI - American Grippers Inc.
Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading capacity.Ultra high... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 0-180°; Adjustable Angle One Side; Adjustable Angle Both Sides
- Pressure Range: 30 to 120
- Actuator Style: Rack and Pinion (Single); Rack and Pinion (Double)
- Maximum Torque: 248
from Rotomation, Inc.
The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Maximum Torque: 90
from Rotomation, Inc.
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 250
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 38.25
from Rotomation, Inc.
The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
- Pressure Range: 0.0 to 150
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 63
from Rotomation, Inc.
The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 100
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 7.7
from Rotomation, Inc.
The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 105
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 8.09
from Rotomation, Inc.
Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 60, 100, 190 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 130
- Actuator Style: Rack and Pinion (Double)
- Maximum Torque: 14.95
from Rotomation, Inc.
The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 720, 730 or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 300
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Maximum Torque: 45.9
from Rotomation, Inc.
The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any... [See More]
- Rotation Angle: 45°; 90°; 50, 95 Degrees; Special Combinations Available; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Pressure Range: 0.0 to 130
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 14.95