Indexing / Multi-position Pneumatic Rotary Actuators
from Compact Automation
Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Actuator Style: Rotary Vane (Single); Multi-Motion (Linear & Rotary) Cylinder
- Maximum Torque: 50
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 135°; 180°; 225°; 270°; 0 to 90 and 0 to 270°; Multiple Position
- Linear Stroke: 1 to 4
from Rotomation, Inc.
The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to... [See More]
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Pressure Range: 0.0 to 150
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 45.9
from Rotomation, Inc.
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple... [See More]
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Pressure Range: 0.0 to 75
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 73.5
from Rotomation, Inc.
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts... [See More]
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Pressure Range: 0.0 to 60
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 179
from Rotomation, Inc.
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently... [See More]
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double)
- Pressure Range: 0.0 to 60
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 415
from Rotomation, Inc.
The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is... [See More]
- Actuator Style: Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
- Pressure Range: 0.0 to 75
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
- Maximum Torque: 68.25
from Rotomation, Inc.
With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by... [See More]
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Pressure Range: 0.0 to 300
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 270°; 360°; >360°; 30, 60, 100, 190, 370, 540, 550, 720, 730 Degrees or as Specified; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 45
from Rotomation, Inc.
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors,... [See More]
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double)
- Pressure Range: 0.0 to 250
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 38.25
from Rotomation, Inc.
The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an... [See More]
- Actuator Style: Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Pressure Range: 0.0 to 150
- Rotation Angle: Less than 45 degrees; 45°; 90°; 120°; 180°; 360°; 12, 15, 18. 22.5, 30, 36, 60, 72 Degrees; Multiple Position
- Maximum Torque: 63
from Rotomation, Inc.
The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any... [See More]
- Actuator Style: Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
- Pressure Range: 0.0 to 130
- Rotation Angle: 45°; 90°; 50, 95 Degrees; Special Combinations Available; Multiple Position; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
- Maximum Torque: 14.95