Compressors / Piston Pumps Industrial Greases
from SKF/Global
SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures. Wide temperature range. Excellent corrosion protection. High thermal and mechanical stability. [See More]
- Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 96.0
- Type / Function: Lubricant
- Use Temperature: -40 to 302
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Applications: Automotive or Transportation; Bearings; Compressors; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 34.0
- Type / Function: Lubricant
- Viscosity Index: 215
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80