Vacuum Grease Industrial Greases
from SantoLubes LLC
SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Dielectric or Electrically Insulating
- Composition / Chemistry: Synthetic or Semi-synthetic
- Use Temperature: 601
- Applications: High Vacuum & Temperature Applications
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -85 to 482
- Specific Gravity: 2
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic
from M&I Materials Limited
Apiezon AP100 Grease. Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating greases. Apiezon AP100 is... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: 50 to 86
- Specific Gravity: 1.04
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone-free Hydrocarbon Grease Containing PTFE
from Krytox™ Performance Lubricants
Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]
- Type / Function: Lubricant; Micro-dispersion; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Specific Gravity: 1.94
- Kinematic Viscosity: 8.8 to 740.0
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE; Synthetic or Semi-synthetic
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -4 to 482
- Specific Gravity: 2
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic
from M&I Materials Limited
Apiezon AP101 Grease. Apiezon AP101 is a silicone-free, excellent general purpose, hydrocarbon grease, which is intended for a variety of industrial and scientific applications. Apiezon AP101 is a specialist, anti-seize vacuum grease, containing PTFE, which confers superior anti-seize properties... [See More]
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -40 to 365
- Specific Gravity: 0.9810
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone-free Hydrocarbon Grease Containing PTFE
from M&I Materials Limited
Apiezon L Grease is a silicone- and halogen-free ultra high vacuum grease suitable for use scientific and industrial applications. L Grease has the best vapour pressure properties of all the Apiezon products and is therefore suitable for use in ultra high vacuum applications. L Grease is regularly... [See More]
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: 50 to 86
- Specific Gravity: 0.8960
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone- and Halogen-free Hydrocarbon
from M&I Materials Limited
We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: 5 to 482
- Specific Gravity: 2
- Composition / Chemistry: Specialty, Proprietary or Other; Perfluoropolyether (PEFE); Synthetic or Semi-synthetic