Corrosion Inhibitor / Rust Preventative Industrial Greases
from MacDermid Alpha Electronics Solutions
Product Overview. Electrolube ® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today ’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety of electrical switches and contacts,... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Applications: Automotive or Transportation; Electrical / Electronic
- Type / Function: Lubricant
from Krytox™ Performance Lubricants
These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 25.0 to 240.0
- Type / Function: Lubricant; Micro-dispersion
- Specific Gravity: 1.95
from Dupont Molykote
Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1
- Type / Function: Lubricant
- Use Temperature: -40 to 302
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Mobil Centaur XHP 221 premium multipurpose grease has been formulated to lubricate rolling element bearings in industrial machinery operating at high temperatures under wet, heavily loaded conditions. A calcium sulfonate complex grease, Mobil Centaur XHP 211 is an excellent choice in applications... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Composition / Chemistry: Specialty, Proprietary or Other; Calcium Sulfonate Complex
- Type / Function: Lubricant
- Grade / Approvals: NLGI 1.5, ISO 220
from SantoLubes LLC
SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
- Type / Function: Lubricant; Micro-dispersion
- Applications: High Temperature Applications
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.7800
- Type / Function: Lubricant; Metal Working
- Use Temperature: 40 to 110
from Royal Purple, Ltd.
Multi-purpose synthetic grease, with Synslide ®. A high performance, aluminum complex grease which satisfies the widest range of grease requirements and is recommended for bearings and general purpose use. [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 32.0
- Type / Function: Lubricant
- Viscosity Index: 100
from Sanchem, Inc.
NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]
- Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Wax / Stearate; Synthetic or Semi-synthetic
- Type / Function: Lubricant
- Applications: Electrical / Electronic
from SKF/Global
SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 15.0
- Type / Function: Lubricant
- Use Temperature: -65 to 230
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 316.0
- Type / Function: Lubricant
- Specific Gravity: 1.14
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Premium lithium complex grease. Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion, structural stability and resistance to water, and is formulated to provide good... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 320.0
- Type / Function: Lubricant
- Composition / Chemistry: Lithium Complex or Soap Thickener
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Specific Gravity: 0.9000
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9700
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Formulated for electric-motor bearings, Mobil Polyrex EM 103 grease is particularly recommended by ExxonMobil for applications such as vertically mounted bearings or very large motors for which a stiffer grease consistency may be required by the OEM, and low noise properties are not required. Mobil... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 115.0
- Type / Function: Lubricant
- Viscosity Index: 95
from Royal Purple, Ltd.
Royal Purple ® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease. Paper Mill Grease is the appropriate bearing lubricant for all paper machine bearings from the wet... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 244.0
- Type / Function: Lubricant
- Viscosity Index: 122
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9700
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Super-premium Mobil Polyrex EM grease is specially formulated for electric-motor bearings. The advanced thickener formulation and proprietary manufacturing techniques provide excellent bearing performance and protection for long electric-motor life. Mobil Polyrex EM grease has earned an exceptional... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 115.0
- Type / Function: Lubricant
- Viscosity Index: 95
from Dupont Molykote
A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
- Use Temperature: -40 to 399
- Applications: Automotive or Transportation; Electrical / Electronic
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Mobilgrease XHP 220 greases are formulated for a wide variety of applications and severe operating conditions. These exceptional greases were designed to outperform conventional products by applying cutting-edge, proprietary, lithium-complex manufacturing technology. Versatile performance. [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 220.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 2
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -85 to 482
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 2
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -4 to 482
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 460.0
- Type / Function: Lubricant
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Dupont Molykote
Mineral oil grease especially for metal/metal combinations. Molykote ® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS. Designed for plain and anti-friction bearings as well as other... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 105.0
- Type / Function: Lubricant; Micro-dispersion
- Specific Gravity: 0.9010
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Mobil Industrial Lubricants
Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Dupont Molykote
Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 200.0
- Type / Function: Lubricant; Micro-dispersion
- Specific Gravity: 1.02
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80
from Mobil Industrial Lubricants
Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Composition / Chemistry: Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
from Dupont Molykote
Heavy duty bearing grease for applications in presence of water and moisture. Molykote ® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote ® G-0102 provides... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 150.0
- Type / Function: Lubricant
- Use Temperature: -13 to 284
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80
from Mobil Industrial Lubricants
Mobilux EP 111 is an exceptional grease primarily designed for lubrication of all AGMA CG-3 couplings. It is specifically formulated to help protect against wear even in heavily loaded, misaligned, low-speed gear couplings. Formulated with a very heavy viscous mineral base oil, Mobilux EP 111 is a... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 45.0
- Type / Function: Lubricant
- Use Temperature: 14 to 248
from Dupont Molykote
Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 57.9
- Type / Function: Lubricant
- Use Temperature: -22 to 266
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80
from Mobil Industrial Lubricants
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are... [See More]
- Features: Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 160.0
- Type / Function: Lubricant
- Use Temperature: -4 to 266
from Dupont Molykote
Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads. APPLICATIONS. Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift trucks. [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 265.0
- Type / Function: Lubricant; Micro-dispersion
- Specific Gravity: 0.9000
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80