Silicone Industrial Greases
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Dielectric Strength: 1.67E7
- Specific Gravity: 0.9800
- Flash Point: 212
from RS Components, Ltd.
MG Translucent Silicone grease 85ml [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
from Ellsworth Adhesives
Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Thermal Conductivity: 0.7300
- Specific Gravity: 2.4
- Flash Point: 399
from RS Components, Ltd.
Silicone Grease tube 100ml [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
- Kinematic Viscosity: 9000.0
from RS Components, Ltd.
Silicone Grease seringue 10g [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
from RS Components, Ltd.
Silver Conductive Grease 3ML Syringe [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
- Use Temperature: 392
from RS Components, Ltd.
Carbon Conductive Assem Paste 1 Pt [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Carbon Conductive Silicone; Synthetic or Semi-synthetic; Silicone
- Use Temperature: 329
from RS Components, Ltd.
Rocol 15256 Grease [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
- Applications: Food Contact Approved
from Dupont Molykote
Fluorosilicone grease thickened with PTFE [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic; Silicone
- Use Temperature: -40 to 450
- Specific Gravity: 1.44
- Applications: Aerospace; Automotive or Transportation; Bearings; Process Equipment, Tanks, Reactor or Lines
from Techsil Limited
MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
from Bluestar Silicones USA Corp.
Low Temperature, Fluid Grade Lithium Soap thickened Grease. Properties. Viscosity 71000. Description. Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened with a lithium soap. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
- Specific Gravity: 0.9900
- Type / Function: Lubricant
- Use Temperature: -100 to 400
from Tecsia Lubricants USA
Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type of valve lubrication and sealants that meet individual industries requirements. Gas... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Type / Function: Lubricant
from Henkel Corporation - Industrial
Thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents voltage leakage around electrical connectors. LOCTITE ® LB 8423 is a translucent, thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents voltage leakage around... [See More]
- Composition / Chemistry: Silicone
- Applications: Temperature: High Temperature
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
- Viscosity Index: 1000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.3
from Dupont Molykote
Fluorosilicone grease thickened with PTFE [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic; Silicone
- Use Temperature: -24 to 450
- Specific Gravity: 1.5
- Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
from Techsil Limited
TB900002 from ThreeBond is a silicone grease which can be used in a great variety of applications where there is a requirement for any of the following: Lubrication. Protection from dust. Moisture. Chemical sealing. Corrosion protection. Anti-tracking, anti-arcing coating. This grease prevents the... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
from Shiu Li Technology Co., Ltd
LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
- Viscosity Index: 20000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.3
from Dupont Molykote
Silicone grease for automotive spark plug boots [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Kinematic Viscosity: 52000.0
- Type / Function: Dielectric or Electrically Insulating
- Dielectric Strength: 1.65E9
from Shiu Li Technology Co., Ltd
Thermal Conductive Putty | LiPOLY H-putty is a tolerance filled, thermally conductive putty that maintains high compressibility with low stress, high reliability, and will not flow vertically. Our H-putty can replace thermals pads in design gaps of 0.1mm-3.0mm. H-Putty has a bond line thickness of... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Use Temperature: -76 to 356
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 3.5
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
- Kinematic Viscosity: 316.0
- Type / Function: Lubricant
- Specific Gravity: 1.14
from Shiu Li Technology Co., Ltd
Thermal Conductive Putty | LiPOLY S-putty is a thermally conductive putty that is great for filling small air gaps. The thermal conductivity is between 2.0~6.0 W/m*K. The high deformation material can fill gaps closely, cover high tolerance, overcome issues with overflow and solve drying problems to... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Use Temperature: -76 to 356
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 3.5
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9700
from Shiu Li Technology Co., Ltd
LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
- Viscosity Index: 16 to 181
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.2 to 2.7
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9700
from Shiu Li Technology Co., Ltd
LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and floating issues on... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Non-Solvent Silicone Oil; Synthetic or Semi-synthetic; Silicone
- Thermal Conductivity: 6
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Dielectric Strength: 7.87E6