Sealing / Barrier Industrial Greases
from Sanchem, Inc.
NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]
- Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Wax / Stearate; Synthetic or Semi-synthetic
- Type / Function: Lubricant
- Applications: Electrical / Electronic
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from M&I Materials Limited
Apiezon AP101 Grease. Apiezon AP101 is a silicone-free, excellent general purpose, hydrocarbon grease, which is intended for a variety of industrial and scientific applications. Apiezon AP101 is a specialist, anti-seize vacuum grease, containing PTFE, which confers superior anti-seize properties... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.9810
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -40 to 365
from Aervoe Industries Incorporated
Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.7100
- Type / Function: Lubricant; Dielectric or Electrically Insulating
- Use Temperature: 40 to 110
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from M&I Materials Limited
Apiezon H Grease. Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.9180
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: 14 to 464
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from M&I Materials Limited
Apiezon L Grease is a silicone- and halogen-free ultra high vacuum grease suitable for use scientific and industrial applications. L Grease has the best vapour pressure properties of all the Apiezon products and is therefore suitable for use in ultra high vacuum applications. L Grease is regularly... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.8960
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: 50 to 86
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80
from M&I Materials Limited
Apiezon M Grease is a silicone- and halogen-free high vacuum grease and is ideally suited to all manner of high vacuum applications. Its inherent versatility means M Grease is also frequently used for non-vacuum purposes in both scientific and industrial settings and it is approved for use by NATO. [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.8940
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: 50 to 86