Molybdenum / Metal Sulphide Industrial Greases

19 Results
Greases -- Delo Heavy Duty Moly 3% EP
from Chevron Lubricants

For applications where 3% molybdenum content is required to meet OEM warranty specification requirements. A unique additive technology makes this product tenacious in adhering to metal surfaces in demanding heavy duty environments. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Features: Extreme Pressure or Chemically Active
  • Applications: Automotive or Transportation
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Applications: Automotive or Transportation; Electrical / Electronic
  • Use Temperature: -40 to 399
  • Features: Corrosion Inhibiting or Rust Preventative
Grease -- 49-08-2400
from Milwaukee Electric Tool Corporation

DARK GRAY COLOR. PROPEX TOOL, PROPEX EXPANSION HEAD APPLICATION. TUBE/CONE CONTAINER TYPE. PROPEX[R] BRAND. PHYSICAL STATE SEMI-SOLID. ODOR OIL. FLASH POINT 200 DEG C. RELATIVE DENSITY 1.45. MOLYBDENUM PERCENT 50 TO 60 PERCENT [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Flash Point: 392
Mobilgrease XHP™ 320 Mine Series -- 100
from Mobil Industrial Lubricants

The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant
  • Grade / Approvals: NLGI 0
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
Greases -- CARTER OPEN GEAR
from Total Lubricants USA, Inc.

Inorganic, highly adhesive, solvent-free, open gear grease with molybdenum disulfide. Formulated to provide superior load-wear protection on all exposed gears. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
H. D. Open Gear & Wire Rope Lube -- 7045
from Aervoe Industries Incorporated

Won't be brittle, not affected by weather, outstanding adhesion properties [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Winches, Roller Chains, Elevator Cables
  • Use Temperature: 40 to 110
  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
Extreme Pressure Low Temperature Grease -- LGWM 1
from SKF/North America

SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C (... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 200.0
  • Type / Function: Lubricant; Micro-dispersion
  • Use Temperature: -22 to 230
Fully Formulated Lubricant -- NanoLub® LiX #2 EP + Grease
from Nanotech Industrial Solutions

NanoLub ® LiX #2 EP + Grease is a premium super strong IF-WS2 formulated grease especially designed for the most demanding EP applications. Formulated to function in the most extreme conditions, the potent, fully formulated grease, boasts an increase concentrate of out IF-WS2 tungsten disulfide... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Features: Extreme Pressure or Chemically Active
  • Applications: Automotive or Transportation; Industrial, Automotive, Heavy-duty, Mining, Steel Mills, Paper, Cement Production and Other Industries with Extremely Demanding EP Applications
Aerosol Moly Grease -- McLube MoS2-268
from McGee Industries, Inc. / McLube Division

Convenient aerosol formulation of a NLGI Grade 2 molybdenum disulfide grease which is temporarily liquefied to facilitate application, provide penetration, and reduce waste. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Flash Point: 420
  • Type / Function: Lubricant
  • Features: Aerosol, Sprayable or Misting
Multi-Purpose Grease -- Molykote® BR-2
from Dupont Molykote

High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads. APPLICATION. Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints, splined shafts and threaded... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 114.0
  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 0.8900
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 460.0
  • Type / Function: Lubricant
  • Grade / Approvals: NLGI 2
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
Fully Formulated Lubricant -- NanoLub® LiX #2 EP Grease
from Nanotech Industrial Solutions

NanoLub ® LiX #2 EP Grease is an affordable, super strong, multipurpose solution for a wide range of EP applications. NanoLub ® is based on our proprietary IF-WS2 formulated technology of super strong tungsten disulfide multilayered nano-fullerene like particles. Under Extreme Pressure... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Features: Extreme Pressure or Chemically Active
  • Applications: Automotive or Transportation; Industrial, Automotive, Heavy-duty, Mining, Steel Mills, Paper, Cement Production and Other Industries with Extremely Demanding EP Applications
Anti-Seize Paste -- McLube MoS2-793
from McGee Industries, Inc. / McLube Division

Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
  • Specific Gravity: 2.01
  • Type / Function: Lubricant; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: 750
Solid Lubricant Paste -- Molykote® M-77
from Dupont Molykote

Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 125.0
  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 1.95
Mobilgrease XHP™ 681 Mine
from Mobil Industrial Lubricants

Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 680.0
  • Type / Function: Lubricant
  • Grade / Approvals: NLGI 1
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
High Concentration Moly Grease -- McLube MoS2-210
from McGee Industries, Inc. / McLube Division

McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Viscosity Index: 95
  • Type / Function: Lubricant
  • Flash Point: 500