MIL-SPEC / Military Industrial Greases
from Shiu Li Technology Co., Ltd
LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Mil-Spec or Military
- Viscosity Index: 1000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.3
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Applications: Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Nuts, Bolts, Screws, Sprockets, Chains
- Specific Gravity: 0.7800
- Type / Function: Lubricant; Metal Working
- Use Temperature: 40 to 110
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Applications: Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Specific Gravity: 2
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -85 to 482
from R. S. Hughes Company, Inc.
The Chemtronics CircuitWorks grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of zinc oxide. Is rated as Military Grade. Can be used under the following temperature ranges: -5 F minimum operating temperature to +392 F maximum... [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 25000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.4
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Applications: Automotive or Transportation; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Specific Gravity: 2
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum
- Use Temperature: -4 to 482
from R. S. Hughes Company, Inc.
The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of boron nitride. Is rated as Military Grade. Can be used under the following temperature ranges: -100 F minimum operating temperature... [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
LiPOLY N-putty5-s series is a non-silicon thermally conductive material without volatilization of lowmolecular siloxane, and low total volatile gas. With a thermal conductivity of 9.0 W/m*K, the highdeformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 25000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.3
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from R. S. Hughes Company, Inc.
The Chemtronics CircuitWorks heat sink grease is easy to use. This product is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +342... [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover... [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 96 to 146
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.2 to 2.8
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from R. S. Hughes Company, Inc.
The Momentive SilCool grease is easy to use. This item is formulated to work in electrical equipment applications. Main ingredient is comprised of silicone. Is rated as Military Grade. In addition to the other features this product meets the following standards: MIL-S-8660B. [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 20000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.3
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from R. S. Hughes Company, Inc.
The SSP 1401L grease is easy to use. This item is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -75 F... [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's... [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 16 to 181
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.2 to 2.7
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
from R. S. Hughes Company, Inc.
The Techspray 1977 grease is easy to use. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -67 F minimum operating temperature to +401 F maximum operating temperature. In addition to the other features this product meets the... [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant
from Shiu Li Technology Co., Ltd
LiPOLY TPS586/5868 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap. [See More]
- Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Viscosity Index: 6 to 8
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.3 to 2.8
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80
from R. S. Hughes Company, Inc.
The Techspray 1978 grease is easy to use. This SKU is formulated to work in electrical equipment applications. Main ingredient is comprised of zinc oxide. Is rated as Military Grade. Can be used under the following temperature ranges: -40 F minimum operating temperature to +392 F maximum operating... [See More]
- Applications: Mil-Spec or Military
- Type / Function: Lubricant