Micro-dispersion Industrial Greases

34 Results
High Traction High Temperature Lubricating Grease -- Santolube® EP-2
from SantoLubes LLC

SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Applications: High Temperature Applications
  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Features: Corrosion Inhibiting or Rust Preventative
Silica Gel Grease -- Thermasil™ T-100
from Royal Purple, Ltd.

Thermasil ™ T-100 is a viscous, water resistant, tacky grease designed to protect extremely heavily loaded, low speed bearings or sliding surfaces (such as open gears, skid-rails, gear couplings, etc.) that operate in wet or hot environments where other EP greases perform poorly or even fail. [See More]

  • Type / Function: Lubricant; Micro-dispersion; Maximum Load Silica Gel Grease
  • Viscosity Index: 110
  • Kinematic Viscosity: 4866.0
  • Flash Point: 450
Anti-Seize Paste -- McLube MoS2-793
from McGee Industries, Inc. / McLube Division

Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: 750
  • Specific Gravity: 2.01
  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
Corrugator Krytox™ Grease -- 226 FG
from Krytox™ Performance Lubricants

These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 1.95
  • Kinematic Viscosity: 25.0 to 240.0
  • Use Temperature: -33 to 500
Antiseize Paste -- Molykote® P-37
from Dupont Molykote

Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine. Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures. APPLICATIONS. Suitable for screws, nuts and bolts that are subjected to... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -22 to 2552
  • Specific Gravity: 1.21
  • Composition / Chemistry: Petroleum or Mineral Oil
Extreme Pressure Low Temperature Grease -- LGWM 1
from SKF/Global

SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C (... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Use Temperature: -22 to 230
  • Kinematic Viscosity: 200.0
  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Chain and Open Gear Grease -- Molykote® 1122
from Dupont Molykote

Synthetic grease with solid lubricants. Chain and open gear lubricant. APPLICATIONS. Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food sterilizer units. Also used for gear drives and... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 0.9500
  • Kinematic Viscosity: 1500.0
  • Use Temperature: 50 to 320
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Fluid Grease -- Molykote® Longterm
from Dupont Molykote

Fluid grease for the lubrication of highly stressed transmissions with metal gears. Applications. Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and moisture. [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 0.9300
  • Kinematic Viscosity: 300.0
  • Use Temperature: -40 to 230
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Grease -- Molykote® Longterm 2/78G
from Dupont Molykote

Mineral oil grease especially for metal/metal combinations. Molykote ® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS. Designed for plain and anti-friction bearings as well as other... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 0.9010
  • Kinematic Viscosity: 105.0
  • Use Temperature: -31 to 266
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Grease -- Molykote® PG-54
from Dupont Molykote

Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 1.02
  • Kinematic Viscosity: 200.0
  • Use Temperature: -58 to 356
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
High Performance Grease -- Molykote® Longterm 2
from Dupont Molykote

Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads. APPLICATIONS. Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift trucks. [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 0.9000
  • Kinematic Viscosity: 265.0
  • Use Temperature: -13 to 230
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
High Temperature Copper Paste -- Molykote® Cu-7439
from Dupont Molykote

High Temperature Copper Paste. Copper paste for components subjected to high temperatures, high pressures and corrosive influences. Molykote ® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive environments. The paste exhibits... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Specific Gravity: 0.9900
  • Kinematic Viscosity: 100.0 to 1100.0
  • Use Temperature: -22 to 1202
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Low Friction Silicone Compound -- Molykote® G-807
from Dupont Molykote

Silicone grease for brake caliper pins and ball joints. Molykote ® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance and low... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Use Temperature: -40 to 302
  • Specific Gravity: 1.15
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic; Silicone
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Metal Assembly Paste -- Molykote® G-n
from Dupont Molykote

Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Forming; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -0 to 750
  • Specific Gravity: 1.33
  • Composition / Chemistry: Petroleum or Mineral Oil
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?
Multi-Purpose Grease -- Molykote® BR-2
from Dupont Molykote

High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads. APPLICATION. Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints, splined shafts and threaded... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 0.8900
  • Kinematic Viscosity: 114.0
  • Use Temperature: -22 to 302
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?
Paste -- Molykote® DX
from Dupont Molykote

Soft white extreme pressure paste for long term lubrication. A white grease paste suited for long-term lubrication for metal parts and for assemblies. Applications. Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, especially at low to medium speeds. For... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Use Temperature: -13 to 257
  • Specific Gravity: 1.1
  • Composition / Chemistry: Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?
Paste -- Molykote® E
from Dupont Molykote

Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance. A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications. Automobiles, electrical appliances, precision equipment, audio equipment,... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -58 to 302
  • Specific Gravity: 1.18
  • Composition / Chemistry: Synthetic or Semi-synthetic
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?
Silicon Grease -- Molykote® AS-880N
from Dupont Molykote

Silicone grease especially for brake pad shim. Molykote ® AS-880N Grease is a silicone oil/silica thickened grease containing specially formulated solid lubricants. It will remain serviceable at temperatures from -40 ° to 204 °C (-40 ° to 400 °F). TYPICAL APPLICATIONS. Molykote... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Use Temperature: -40 to 400
  • Specific Gravity: 1.15
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?
Solid Lubricant Paste -- Molykote® G-Rapid
from Dupont Molykote

Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components. Applications. Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Cutting; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -31 to 842
  • Specific Gravity: 1.4
  • Composition / Chemistry: Petroleum or Mineral Oil
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?
Solid Lubricant Paste -- Molykote® M-77
from Dupont Molykote

Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]

  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 1.95
  • Kinematic Viscosity: 125.0
  • Use Temperature: -49 to 842