Aluminum Complex Industrial Greases
from RS Components, Ltd.
Rocol 15030 Grease [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Aluminium Complex; Aluminum Complex or Soap Thickener
- Applications: Food Contact Approved
from RS Components, Ltd.
CASSIDA GREASE EPS 00 19K MET [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Aluminium Complex; Aluminum Complex or Soap Thickener
from RS Components, Ltd.
CASSIDA GREASE EPS 2 19K MET [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Aluminium Complex; Aluminum Complex or Soap Thickener
from RS Components, Ltd.
RENOLIT EP 0 18 KG [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Aluminium Complex; Aluminum Complex or Soap Thickener
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Composition / Chemistry: Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
- Kinematic Viscosity: 126.0
- Type / Function: Clear Synthetic Food Service Grease
- Grade / Approvals: FDA, NLGI Grade 1 1/2, USDA
from Dupont Molykote
Light-colored, grease-paste with solid lubricants. APPLICATIONS. Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium speeds. FEATURES. Meets FDA Regulations 21 CRF 178.3570 and... [See More]
- Composition / Chemistry: Aluminum Complex or Soap Thickener; Petroleum or Mineral Oil
- Specific Gravity: 1.11
- Type / Function: Lubricant; Micro-dispersion
- Use Temperature: -22 to 572
from Total Lubricants USA, Inc.
Mineral based, heavy-duty, aluminum complex grease containing moly and graphite. Recommended for use in hot & wet environments requiring an extreme pressure grease. Applications include: kiln car bearings, walking dragline mechanisms, oven door hinges, oven conveyors, blowers, and furnace fan... [See More]
- Composition / Chemistry: Aluminum Complex or Soap Thickener; Petroleum or Mineral Oil
- Features: Extreme Pressure or Chemically Active
- Type / Function: Lubricant
from SKF/Global
SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified. Compliance with all... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Medical White Oil; Aluminum Complex or Soap Thickener
- Kinematic Viscosity: 130.0
- Type / Function: Lubricant
- Use Temperature: -4 to 230
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides grease so you can get the job done. [See More]
- Composition / Chemistry: Aluminum Complex or Soap Thickener; Lithium Complex or Soap Thickener
- Viscosity Index: 44 to 125
- Kinematic Viscosity: 25.0 to 650.0
- Specific Gravity: 0.8795 to 1.03
from Chevron Lubricants
FM Greases. Developed specifically for food processing and canning, these odorless, tasteless, and water-resistant products are multipurpose lubricants suitable for all grease-lubricated machinery applications. FM ALC EP. An aluminum complex thickened grease developed for the food processing and... [See More]
- Composition / Chemistry: Aluminum Complex or Soap Thickener
- Applications: Food Contact Approved
- Type / Function: Lubricant
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Synslide®; Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Specific Gravity: 0.9000
from Dupont Molykote
White food grade synthetic greases. Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened with an aluminum complex and contain white solid lubricants. [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.8400
from Royal Purple, Ltd.
Royal Purple ® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease. Paper Mill Grease is the appropriate bearing lubricant for all paper machine bearings from the wet... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Synslide®; Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
- Kinematic Viscosity: 244.0
- Type / Function: Lubricant
- Viscosity Index: 122
from Dupont Molykote
NLGI #1 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. APPLICATIONS. General Purpose Light Consistency White Synthetic Grease can be used in rolling element and plain bearings, pivot pins, cams, guides, ways, drive screws, gears, splines and other... [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.8300
from Dupont Molykote
Synthetic bearing & gear grease. NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS. Suitable for applications where tacky grease is preferred or required such... [See More]
- Composition / Chemistry: Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
- Viscosity Index: 145
- Kinematic Viscosity: 220.0
- Use Temperature: -40 to 300