Metal Working Industrial Greases

4 Results
Metal Assembly Paste -- Molykote® G-n
from Dupont Molykote

Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Forming; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -0 to 750
  • Specific Gravity: 1.33
  • Composition / Chemistry: Petroleum or Mineral Oil
Anti-seize Copper -- 9120
from Aervoe Industries Incorporated

Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]

  • Type / Function: Lubricant; Metal Working
  • Use Temperature: 40 to 110
  • Specific Gravity: 0.7800
  • Composition / Chemistry: Graphite; Specialty, Proprietary or Other; Grease, Copper; Petroleum or Mineral Oil
Solid Lubricant Paste -- Molykote® G-Rapid
from Dupont Molykote

Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components. Applications. Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Cutting; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -31 to 842
  • Specific Gravity: 1.4
  • Composition / Chemistry: Petroleum or Mineral Oil
Solid Lubricating Paste -- Molykote® HTP
from Dupont Molykote

Solid lubricating paste for hot forming of metals. APPLICATIONS. Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent and slip additive at high temperatures. Used successfully for the hot bending of flat steel St 37 or St... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Forming; Micro-dispersion
  • Use Temperature: -4 to 2102
  • Specific Gravity: 1.5
  • Composition / Chemistry: Petroleum or Mineral Oil