Dielectric Grease Industrial Greases
from Waytek, Inc.
Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well. [See More]
- Type / Function: Dielectric or Electrically Insulating
- Use Temperature: 40 to 400
from Waytek, Inc.
Dynatex 49635 Dielectric Grease. Category: Dielectric Grease. Manufacturer: Dynatex. Keeps moisture out of electrical connections. Prevents corrosion. Use on spark plug wires and trailer hitch connections. -40 °F (-40 °C) to 400 °F (204 °C) [See More]
- Type / Function: Dielectric or Electrically Insulating
- Grade / Approvals: RoHS Compliant
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from SantoLubes LLC
SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Dielectric or Electrically Insulating
- Composition / Chemistry: Synthetic or Semi-synthetic
- Use Temperature: 601
- Applications: High Vacuum & Temperature Applications
from Dupont Molykote
Silicone grease for automotive spark plug boots [See More]
- Type / Function: Dielectric or Electrically Insulating
- Dielectric Strength: 1.65E9
- Kinematic Viscosity: 52000.0
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
from Aervoe Industries Incorporated
Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. [See More]
- Type / Function: Lubricant; Dielectric or Electrically Insulating
- Use Temperature: 40 to 110
- Specific Gravity: 0.7100
- Dielectric Strength: 3.00E7
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?