Automotive / Transportation Industrial Greases

35 Results
Electrolube ® CTG Contact Thermal Grease
from MacDermid Alpha Electronics Solutions

Product Overview. Electrolube ® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today ’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety of electrical switches and contacts,... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic
  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
High Temperature Grease
from Castrol Industrial North America, Inc.

Castrol High Temperature Grease is specially formulated for vehicles having disc or drum braking problems. It provides maximum protection against heat, rust and corrosion while resisting meltdown at high temperatures. [See More]

  • Applications: Automotive or Transportation
General Purpose Industrial And Automotive Bearing Grease -- LGMT 2
from SKF/North America

SKF LGMT 2 is mineral oil based, lithium soap thickened grease with excellent thermal stability within its operating temperature range. This premium quality, general purpose grease is suitable for a wide range of industrial and automotive applications. Excellent oxidation stability. Good mechanical... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives; All Purpose Industrial Applications
  • Kinematic Viscosity: 110.0
  • Type / Function: Lubricant
  • Use Temperature: -22 to 250
Greases -- Delo Heavy Duty EP
from Chevron Lubricants

Delo Heavy Duty EP greases are ideal for a wide variety of on- and off-highway construction and maintenance vehicles, including tri-axle dump trucks and cement mixers, as well as a wide variety of off-road applications, including construction, surface and underground mining, and agricultural... [See More]

  • Applications: Automotive or Transportation
  • Features: Extreme Pressure or Chemically Active
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
Anti-Fretting Grease -- Molykote® G-407
from Dupont Molykote

Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]

  • Applications: Automotive or Transportation
  • Specific Gravity: 1
  • Type / Function: Lubricant
  • Use Temperature: -40 to 302
Automotive Greases
from Phillips 66 Lubricants

Phillips 66 offers a range of multipurpose greases for passenger cars, trucks and for practically any application —chassis, universal joints, ball joints, constant velocity joints, wheel bearings and many other grease-lubricated parts. You ’ll find a variety of grease thickeners suited... [See More]

  • Applications: Automotive or Transportation
  • Viscosity Index: 52 to 95
  • Kinematic Viscosity: 15.1 to 220.0
  • Specific Gravity: 0.8556 to 1.02
Extreme Temperature, Extreme Condition Bearing Grease -- LGET 2
from SKF/Global

SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to. 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of... [See More]

  • Applications: Automotive or Transportation; Bearings; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 400.0
  • Type / Function: Lubricant
  • Use Temperature: -40 to 500
Fluid Grade Lithium Soap thickened Grease -- Bluesil™ V-761F
from Bluestar Silicones USA Corp.

Low Temperature, Fluid Grade Lithium Soap thickened Grease. Properties. Viscosity 71000. Description. Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened with a lithium soap. [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Marine
  • Specific Gravity: 0.9900
  • Type / Function: Lubricant
  • Use Temperature: -100 to 400
AeroShell Multipurpose Airframe, Helicopter, Bearing and Engine Grease
from Shell Lubricants

Aircraft greases must be versatile to prevent wear and inhibit corrosion under tough conditions. AeroShell greases are specifically formulated to excel in wide-ranging applications: protecting exposed wheel bearings; lubricating highly loaded gears; in plain, ball and roller bearings; and on sliding... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum or Mineral Oil
Bio Graphite EP Grease -- NLGI 1
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Applications: Automotive or Transportation; Bearings; Compressors; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 34.0
  • Type / Function: Lubricant
  • Viscosity Index: 215
Grease for Automatic Greasing Systems -- GreenLube
from Groeneveld Lubrication Solutions

Groeneveld has exactly the right type of grease for every application and every system. This is your guarantee for trouble-free operation of your system and perfect lubrication of your machines, vehicles or plants. The use of the right type of high-quality grease boosts the positive effect of a... [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Specialty, Proprietary or Other; Oil and metal soap
Petroleum Based Greases -- LOCTITE Dielectric Tune-Up Grease (Automotive Aftermarket Only)
from Henkel Corporation - Industrial

Loctite ® Dielectric Grease provides a moisture-proof barrier that lubricates and protects electrical equipment from salt, dirt, and corrosion. High dielectric strength. Good thermal, oxidation, and chemical stability. Typical Applications: Marine and automotive electrical connections, spark... [See More]

  • Applications: Automotive or Transportation; Marine
  • Type / Function: Lubricant
Lightweight Thermal Conductive Putty -- DTT04-s
from Shiu Li Technology Co., Ltd

LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Mil-Spec or Military
  • Viscosity Index: 1000
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Specific Gravity: 2.3
Mobil Delvac™ Xtreme Grease
from Mobil Industrial Lubricants

Premium lithium complex grease. Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion, structural stability and resistance to water, and is formulated to provide good... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 320.0
  • Type / Function: Lubricant
  • Composition / Chemistry: Lithium Complex or Soap Thickener
Fully Formulated Lubricant -- NanoLub® LiX #2 EP + Grease
from Nanotech Industrial Solutions

NanoLub ® LiX #2 EP + Grease is a premium super strong IF-WS2 formulated grease especially designed for the most demanding EP applications. Formulated to function in the most extreme conditions, the potent, fully formulated grease, boasts an increase concentrate of out IF-WS2 tungsten disulfide... [See More]

  • Applications: Automotive or Transportation; Industrial, Automotive, Heavy-duty, Mining, Steel Mills, Paper, Cement Production and Other Industries with Extremely Demanding EP Applications
  • Features: Extreme Pressure or Chemically Active
  • Composition / Chemistry: Molybdenum or Metal Sulphide
Krytox™ Tire Mold Grade Grease -- TM7
from Krytox™ Performance Lubricants

Krytox ™ TM7, TM7S, and TM100 greases are specifically designed for the lubrication of segmented molds, both electrically and steam-heated, in the vulcanization process of rubber tire manufacturing. These lubricants eliminate carbon residue buildup on the molds associated with hydrocarbon and... [See More]

  • Applications: Automotive or Transportation
  • Kinematic Viscosity: 46.0 to 1715.0
  • Type / Function: Lubricant; Micro-dispersion
  • Specific Gravity: 2
Multi-Purpose Chassis Grease
from Castrol Industrial North America, Inc.

Castrol MP Multi-Purpose Chassis Grease is an NLGI #2 lithium-based, water-resistant grease for automotive and light-truck applications. [See More]

  • Applications: Automotive or Transportation
  • Composition / Chemistry: Lithium Complex or Soap Thickener
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
Chemical Resistant Bearing Grease -- Molykote® 3451
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -40 to 450
  • Specific Gravity: 1.44
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic; Silicone
Trucking Greases
from Phillips 66 Lubricants

Phillips 66 offers a range of multipurpose greases for any heavy-duty trucking application —chassis, wheel bearings, fifth-wheel, trailer axles, steering gears, tie rod ends, king pins, slack adjusters, door hinges and many other grease-lubricated parts. You ’ll find a variety of grease... [See More]

  • Applications: Automotive or Transportation
  • Viscosity Index: 96 to 104
  • Kinematic Viscosity: 219.0 to 625.0
  • Specific Gravity: 0.8915 to 0.9934
Non-Silicone Thermal Conductive Putty -- N-putty3-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Viscosity Index: 25000
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Specific Gravity: 3.4
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 460.0
  • Type / Function: Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
Fully Formulated Lubricant -- NanoLub® LiX #2 EP Grease
from Nanotech Industrial Solutions

NanoLub ® LiX #2 EP Grease is an affordable, super strong, multipurpose solution for a wide range of EP applications. NanoLub ® is based on our proprietary IF-WS2 formulated technology of super strong tungsten disulfide multilayered nano-fullerene like particles. Under Extreme Pressure... [See More]

  • Applications: Automotive or Transportation; Industrial, Automotive, Heavy-duty, Mining, Steel Mills, Paper, Cement Production and Other Industries with Extremely Demanding EP Applications
  • Features: Extreme Pressure or Chemically Active
  • Composition / Chemistry: Molybdenum or Metal Sulphide
Premium Long Life Full Synthetic Grease
from Castrol Industrial North America, Inc.

Castrol Premium Long Life Full Synthetic Grease is a breakthrough in lubrication technology. Its full synthetic formula provides protection, durability and performance that far surpass conventional greases. [See More]

  • Applications: Automotive or Transportation
  • Composition / Chemistry: Synthetic or Semi-synthetic
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
Chemical Resistant Valve Grease -- Molykote® 3452
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -24 to 450
  • Specific Gravity: 1.5
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Synthetic or Semi-synthetic; Silicone
Non-Silicone Thermal Conductive Putty -- N-putty5-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty5-s series is a non-silicon thermally conductive material without volatilization of lowmolecular siloxane, and low total volatile gas. With a thermal conductivity of 9.0 W/m*K, the highdeformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Viscosity Index: 25000
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Specific Gravity: 3.3
Wheel Bearing Grease
from Castrol Industrial North America, Inc.

Castrol Wheel Bearing Grease is an NLGI#2 lithium complex grease recommended for vehicles having disc or drum braking systems. [See More]

  • Applications: Automotive or Transportation
  • Composition / Chemistry: Lithium Complex or Soap Thickener
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend; Dielectric or Electrically Insulating
  • Viscosity Index: 95
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic
  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Use Temperature: -40 to 399
  • Features: Corrosion Inhibiting or Rust Preventative
Non-Silicone Thermal Grease Series -- G3380NA/NJ/NK/NT
from Shiu Li Technology Co., Ltd

Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Viscosity Index: 96 to 146
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Specific Gravity: 2.2 to 2.8
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE; Dielectric or Electrically Insulating
  • Viscosity Index: 80
Grease -- Molykote® 7325
from Dupont Molykote

Silicone grease especially for overrunning clutches in starter motors. Molykote ® 7325 Grease is designed for lubrication of over-running clutch in starter motor. Molykote ® 7325 Grease offers long service life at wide service temperature range. APPLICATIONS. Over-running clutch in... [See More]

  • Applications: Automotive or Transportation
  • Use Temperature: -40 to 302
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
Thermal Conductive Putty -- DTT13
from Shiu Li Technology Co., Ltd

LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Viscosity Index: 20000
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Specific Gravity: 3.3