Ester / Diester Industrial Greases
from SKF/North America
Low temperature bearing grease for high speed andmedium load applications. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester
- Kinematic Viscosity: 24.0
- Type / Function: Lubricant
- Use Temperature: -40 to 250
from Dupont Molykote
Lithium thickened polyolester grease [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
- Use Temperature: -40 to 300
- Specific Gravity: 1
from SKF/North America
SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
- Kinematic Viscosity: 15.0
- Type / Function: Lubricant
- Use Temperature: -65 to 230
from Dupont Molykote
Silicone based grease for O-rings. Molykote ® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Ester / Diester; Lithium Complex or Soap Thickener
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9800
from Dupont Molykote
Polyol Ester grease especially for high speed bearings. High performance grease for metal/metal combinations involving rapid movements and medium to heavy loadings. Applications. Suitable for lubrication points with medium to heavy loadings and high to very high speeds, particularly when they are... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
- Specific Gravity: 1.01
- Kinematic Viscosity: 55.0
- Use Temperature: -49 to 392