Naphthenic / Naphthalene Petroleum and Mineral Oil Products

3 Results
Metal Working Oil -- MILPRO® 300 Metalworking Oil
from CIMCOOL

MILPRO ® 300 is and inactive metalworking oil that is used where anti-weld and EP properties are needed. Formulated to meet most nonferrous metalworking applications. [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Naphthenic / Naphthalene; Petroleum or Mineral Oil
  • Viscosity Index: 150
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Cutting
  • Specific Gravity: 0.8790
Compressor Oils -- DACNIS P
from Total Lubricants USA, Inc.

Naphthenic based lubricant for reciprocating compressors. [See More]

  • Composition / Chemistry: Naphthenic / Naphthalene; Petroleum or Mineral Oil
  • Applications: Compressors
  • Type / Function: Lubricant
Refrigeration Compressor Oils -- Capella WF
from Chevron Lubricants

Premium-quality oils recommended for use in refrigeration compressor systems, Capella WF oils are manufactured using specially refined naphthenic mineral oils, assuring the exceedingly low pour points necessary for refrigeration compressor lubricants. [See More]

  • Composition / Chemistry: Naphthenic / Naphthalene; Petroleum or Mineral Oil
  • Applications: Compressors
  • Type / Function: Lubricant