Aerosol / Spray Petroleum and Mineral Oil Products
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Features: Aerosol, Sprayable or Misting
- Specific Gravity: 1.4
- Type / Function: Lubricant; Solid or Dry Film Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Electrically Conductive
- Use Temperature: -22 to 2012
from Aervoe Industries Incorporated
Displaces moisture, no residue, fills tiny irregularities on surfaces [See More]
- Features: Aerosol, Sprayable or Misting
- Specific Gravity: 0.8100
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 40 to 110
from Hubbard-Hall Inc.
DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]
- Features: Aerosol, Sprayable or Misting; Water Displacement
- Specific Gravity: 0.8390
- Type / Function: Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
- Flash Point: 149
from Walter Surface Technologies
Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES. Pleasant scent —no harsh fumes or vapors. Nonflammable, silicone-free, Teflon-free. High flash point 266F (130 ºC). Compatible with... [See More]
- Features: Aerosol, Sprayable or Misting; Biodegradable
- Specific Gravity: 0.8100
- Type / Function: Lubricant; Penetrant or Penetrating Oil
- Flash Point: 266