Specialty Petroleum and Mineral Oil Products

27 Results
Lubricants -- 1245999
from RS Components, Ltd.

English Abrasives 07660704894 Lubricant [See More]

  • Applications: All Industries
  • Composition / Chemistry: Petroleum or Mineral Oil; Kerosene
  • Type / Function: Lubricant
Lubricants -- 189068 [44201/RS from WD - 40 Company]
from RS Components, Ltd.

WD-40 44201/RS Lubricant [See More]

  • Applications: Corrosion protection, rust protection
  • Composition / Chemistry: Petroleum or Mineral Oil; Petroleum
  • Type / Function: Lubricant
Lubricants -- 691117
from RS Components, Ltd.

English Abrasives 07660704893 Lubricant [See More]

  • Applications: All Industries
  • Composition / Chemistry: Petroleum or Mineral Oil; Kerosene
  • Type / Function: Lubricant
Turbines -- PRESLIA SERIES
from Total Lubricants USA, Inc.

Mineral based, high performance turbine oils for turbines. [See More]

  • Applications: Turbine Oil
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Lubricant
Agricultural Specialty Lubricant
from Phillips 66 Lubricants

Phillips 66 ® offers specialty lubricant formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season... [See More]

  • Applications: Agricultural
  • Kinematic Viscosity: 41.3
  • Type / Function: Lubricant
  • Viscosity Index: 103
Mobil DTE™ 800 Series -- 832
from Mobil Industrial Lubricants

Mobil DTE 800 Series turbine oils are designed for use in steam turbines, gas turbines and combined cycle gas turbine (CCGT) applications under some of the most severe operating conditions. These exceptional lubricants deliver excellent equipment protection, reliable operation and long oil life. [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Turbines
  • Kinematic Viscosity: 29.6
  • Type / Function: Lubricant
  • Viscosity Index: 110
Drain Cable Machine Lubricant and Rust Preventative -- Snake-Oil Plus™
from General Pipe Cleaners

Preserves and Protects Sewer Cables and Equipment. Reformulated Snake-Oil Plus ™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!. It sports the same rust-inhibiting properties and pleasant lemon scent of original... [See More]

  • Applications: Drain and Sewer Cleaning Equipment
  • Specific Gravity: 1.02
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Flash Point: 302
Heating and Cooling Heat Transfer Fluid -- Paratherm MR®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]

  • Applications: Food Contact Approved; Process Equipment, Tanks, Reactor or Lines; Batch Reactors, Laminating Lines, Plastic Mold
  • Kinematic Viscosity: 6.5
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8028
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
  • Specific Gravity: 1
  • Type / Function: Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
  • Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
Industrial Gear Oil -- NanoLub® ISO-220EP
from Nanotech Industrial Solutions

NanoLub ® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub ® ISO-220EP is a blend... [See More]

  • Applications: Power Plants, Mining Equipment, Steel Mills and Cement Plants
  • Composition / Chemistry: Petroleum or Mineral Oil
  • Type / Function: Lubricant; Specialty, Proprietary or Other
  • Features: Extreme Pressure or Chemically Active
Anti-seize Compound -- 9105
from Aervoe Industries Incorporated

Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs [See More]

  • Applications: Nuts, Bolts, Screws, Sprockets, Chains
  • Specific Gravity: 0.6700
  • Type / Function: Lubricant; Solid or Dry Film Lubricant; Metal Working
  • Use Temperature: 40 to 110
Gesswein® Stoning and Lubricating Oil -- 800 - 0110
from Gesswein Co., Inc.

This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps prevent loading. Lets stones cut better and more freely so they produce a bright, smooth surface. [See More]

  • Applications: Mold and Die
  • Composition / Chemistry: Petroleum or Mineral Oil
  • Type / Function: Lubricant; Metal Working; Metal Cutting
Honing Oil -- CK-50
from Sunnen Products Company

CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]

  • Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Chevron Petrolatum Snow White -- Seamer Oil FM
from Chevron Lubricants

Recommended for use in pharmaceutical and cosmetic formulations where a high degree of purity and a grease-like consistency is required. [See More]

  • Applications: Food Contact Approved; Pharmaceutical; Cosmetic
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Lubricant
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Industrial Natural Gas Engine Oil
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides natural gas engine oil so you can get the job done. [See More]

  • Applications: Industrial Equipment
  • Kinematic Viscosity: 89.4 to 146.0
  • Type / Function: Lubricant
  • Viscosity Index: 91 to 141
Mobilgrease XTC
from Mobil Industrial Lubricants

Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when... [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Couplings
  • Kinematic Viscosity: 680.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Gas Processing, Liquid Terminal Tank Heating, Asphalt Plants, Plastic Production and Thermally Stable
  • Kinematic Viscosity: 19.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8867
Honing Oil -- MB-30
from Sunnen Products Company

MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]

  • Applications: General Purpose
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Applications: Internal Combustion Engines; Food Contact Approved; Industrial Equipment
  • Kinematic Viscosity: 2.1 to 12000.0
  • Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Metal Working; Base / Process Oil; Quenching / Heat Treat
  • Viscosity Index: 68 to 460
High Temperature Heat Transfer Fluid -- Paratherm GP
from Paratherm – Heat Transfer Fluids by Lubrizol

GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600 °F with low vapor pressure and excellent thermal stability. The unique chemical... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Chemical Processing, Oil & Gas Processing, Asphalt Processing & Storage, Industrial Drying Processes
  • Kinematic Viscosity: 1.2 to 29.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8980
Honing Oil Concentrate -- MB-40
from Sunnen Products Company

MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]

  • Applications: Automotive or Transportation; Industrial
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Mining Engine Oil
from Phillips 66 Lubricants

Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of... [See More]

  • Applications: Mining
  • Kinematic Viscosity: 82.0 to 117.0
  • Type / Function: Lubricant
  • Viscosity Index: 135 to 143
High Temperature Heat Transfer Fluid -- Paratherm HE®
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm HE ® heat transfer fluid is an economical, highly-refined, mineral-oil based heat transfer fluid formulated for service in closed-loop heat transfer systems to 590 °F. Continuous service to 590 °F. High flash/fire point. Extended life in vented systems. Safe to use, easy... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Chemical Processing, Sludge Dryers, Asphalt Plants and Terminals
  • Kinematic Viscosity: 40.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8747
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80