Solid Lubricant / Dry Film Petroleum and Mineral Oil Products
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Type / Function: Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
- Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
- Specific Gravity: 1
- Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
from Dupont Molykote
Solid lubricant paste for bolted metal joints; contains no lead or nickel. Applications. Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected. In order to... [See More]
- Type / Function: Solid or Dry Film Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -22 to 1202
- Specific Gravity: 1.26
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
from Aervoe Industries Incorporated
Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs [See More]
- Type / Function: Lubricant; Solid or Dry Film Lubricant; Metal Working
- Use Temperature: 40 to 110
- Specific Gravity: 0.6700
- Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Type / Function: Lubricant; Solid or Dry Film Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Electrically Conductive
- Use Temperature: -22 to 2012
- Specific Gravity: 1.4
- Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil