Vacuum / Diffusion Pump Petroleum and Mineral Oil Products
from CITGO Petroleum Corporation
CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required. [See More]
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Applications: Compressors
- Composition / Chemistry: Petroleum or Mineral Oil
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 113
- Kinematic Viscosity: 63.1
- Specific Gravity: 0.8560
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 100
- Kinematic Viscosity: 106.9
- Specific Gravity: 0.8670