Combustion Engines Petroleum and Mineral Oil Products

12 Results
AeroShell Multipurpose Airframe, Helicopter, Bearing and Engine Grease
from Shell Lubricants

Aircraft greases must be versatile to prevent wear and inhibit corrosion under tough conditions. AeroShell greases are specifically formulated to excel in wide-ranging applications: protecting exposed wheel bearings; lubricating highly loaded gears; in plain, ball and roller bearings; and on sliding... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Synthetic or Semi-synthetic; Petroleum or Mineral Oil
  • Type / Function: Grease / Gel
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.

DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Sewing Machines, Firearms, Fasteners Of All Types, Small Gasoline Engines, Machine Tools, Dies, Jigs, Fixtures and Metal Stampings
  • Specific Gravity: 0.8390
  • Type / Function: Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
  • Flash Point: 149
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Applications: Internal Combustion Engines; Food Contact Approved; Industrial Equipment
  • Kinematic Viscosity: 2.1 to 12000.0
  • Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Metal Working; Base / Process Oil; Quenching / Heat Treat
  • Viscosity Index: 68 to 460
Energas NGA
from BP Lubricants North America

Energas NGA is a mineral based, low ash gas engine lubricant of SAE 40 viscosity grade. It is formulated primarily for spark ignition gas engines where a very low or zero ash grade is specified. [See More]

  • Applications: Internal Combustion Engines
  • Kinematic Viscosity: 105.0 to 123.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Engine Oil
  • Viscosity Index: 106 to 134
Anti-Friction Coating -- Molykote® 106
from Dupont Molykote

Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 1.16
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -94 to 482
Group II/II+ Premium Base Oils -- 100R
from Chevron Base Oils

Chevron Neutral Oil 100R, 150R, 220R, 600R and 110RLV produced from Richmond, California and Yeosu, South Korea are part of our global base oil slate for the purposes of base oil interchange and equivalency as defined by the API Publication 1509, and the ATIEL Code of Practice for Developing Engine... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 20.3
  • Type / Function: Base / Process Oil
  • Viscosity Index: 102
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Diesel Engine Oils -- Delo® 400 LE 15W-40
from Chevron Lubricants

An industry-leading, super premium quality engine oil that exceeds industry and engine manufacturers' performance requirements. Formulated using ISOSYN ® technology, Delo 400 LE rivals synthetics in critical performance tests and contains an optimal blend of the latest technology in dispersant,... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines
  • Composition / Chemistry: Petroleum or Mineral Oil
  • Type / Function: Lubricant
Gas Engine Oils -- NATERIA ALPHA NA
from Total Lubricants USA, Inc.

Mineral oil based, ashless, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines which call for an ashless engine oil. Suitable as a cylinder lubricant for gas compressors. [See More]

  • Applications: Internal Combustion Engines
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Lubricant
Small Engine Motor Oil
from Phillips 66 Lubricants

Phillips 66 has more than 100 years of progress and innovation behind the development of Shield —our new line of automotive lubricants. Shield has everything it takes to provide you with the confidence and protection you need from a motor oil —whether you ’re driving a coupe,... [See More]

  • Applications: Internal Combustion Engines
  • Kinematic Viscosity: 30.9 to 196.0
  • Type / Function: Lubricant
  • Viscosity Index: 123 to 196
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80